EN
  • EN
  • DE

MC100ELT21DR2

Part No MC100ELT21DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR PECL-TTL DIFF 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074355-MC100ELT21DR2
Ultra Librarian 3D Model Ultra Librarian MC100ELT21DR2 CAD Model

Description

The MC100ELT21DR2 is a high-performance integrated circuit produced by ON Semiconductor, designed to translate a differential Positive Emitter Coupled Logic (PECL) signal to a Transistor-Transistor Logic (TTL) output. This device is a crucial component for applications requiring the conversion of high-speed signals from PECL levels used in advanced communication systems to TTL levels compatible with standard digital logic circuits.

Key Features

  • High-Speed Operation: The MC100ELT21DR2 is capable of handling high-speed signals, making it suitable for use in telecommunications and data communication systems that require quick data processing and minimal signal delay.
  • Differential PECL Inputs: The device features differential inputs that accept PECL level signals, providing improved noise immunity and signal integrity over single-ended inputs, especially in environments with high electrical noise.
  • TTL Output: The TTL-compatible output ensures easy integration with standard digital logic, allowing for a seamless interface between high-speed PECL systems and TTL-based devices.
  • 5V Power Supply: The translator operates on a 5V power supply, which is standard for TTL logic, simplifying power management in mixed-logic systems.
  • Temperature Range: It is designed to operate over the full industrial temperature range, making it suitable for deployment in a wide variety of operating environments.

Applications

The MC100ELT21DR2 is ideal for use in a range of applications that require the translation of high-speed differential signals. These include:

  • Telecommunications equipment
  • Data communication systems
  • Networking hardware such as routers and switches
  • High-speed data acquisition systems
  • Computers and computer peripherals

Product Specifications

The MC100ELT21DR2 comes in a small 8-pin SOIC package, making it a compact solution for PCB designs where space is at a premium. Manufactured with ON Semiconductor's advanced technology, the device ensures reliability and performance for critical communication applications.

Ordering Information

To order the MC100ELT21DR2 or to obtain more information about pricing and availability, please visit the ON Semiconductor website or contact an authorized distributor. Ensure that your systems maintain the highest level of signal integrity and speed with the MC100ELT21DR2 differential PECL to TTL translator.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess