EN
  • EN
  • DE

NTB0102GF,115

Part No NTB0102GF,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX TRANSLATING DUAL 3ST 8XSON / Voltage Level Translator 2-CH Bidirectional 8-Pin XSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 8-XFDFN
Manufacturer Package 8-XSON, SOT1089 (1.35x1)
Win Source Part Number 790838-NTB0102GF,115
Popularity Medium
Supply and Demand Status Balance
Family Name NTB0102
Introduction Date May 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NTB0102GF,115 CAD Model

Description

The NTB0102GF,115 is a versatile bi-directional, dual-supply level translator from NXP Semiconductors, designed to address the need for a reliable solution in multi-voltage digital system applications. This compact and efficient component is an integral part of modern electronics where interfacing between different voltage levels is necessary, particularly in mixed-voltage environments such as connecting 3.3V microcontrollers to 5V peripherals.

Key Features

  • Bi-Directional Translation: The NTB0102GF,115 can translate signals in both directions, from A to B and B to A, without the need for direction control, making it highly suitable for multi-voltage digital system applications.
  • Dual-Supply Operation: It operates over a broad range of supply voltages from 1.0V to 3.6V on the A side and 1.8V to 5.5V on the B side, providing the flexibility to work with various logic levels.
  • Low Standby Current: The device features a low standby current which is beneficial for battery-powered applications where power conservation is critical.
  • High-Speed Translation: Capable of translating high-speed signals with minimal propagation delay, making it ideal for high-performance applications.
  • 8-Pin Package: The NTB0102GF,115 comes in a small 8-pin XSON8 package, which is perfect for space-constrained applications.

Applications

The NTB0102GF,115 is designed to be used in various applications where voltage level translation is required. It is ideal for:

  • Mobile Devices
  • Computing
  • Data Communication
  • Consumer Electronics
  • Embedded Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the NTB0102GF,115 is no exception. This level translator is built to meet the stringent requirements of the modern electronics industry, ensuring stable and reliable operation in a variety of environmental conditions.

Ordering Information

The NTB0102GF,115 is available and can be ordered using its complete part number. For detailed information on ordering, pricing, and availability, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess