EN
  • EN
  • DE

NCX2220GU,115

Part No NCX2220GU,115
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR LOW VOLT 8-HXSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Rail-to-Rail
Supply Voltage - Operating 1.3 V to 5.5 V
Voltage - Input Offset (Max) 30mV @ 5.5V
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-HXSON (1.35x1.7)
Win Source Part Number 1082808-NCX2220GU,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCX2220GU,115 CAD Model

Description

NXP Low Voltage Dual Supply Translator

The NCX2220GU,115 is a high-performance, low-voltage dual supply translating transceiver designed by NXP Semiconductors. It serves as a bidirectional interface between two logic circuits operating at different voltage levels. This versatile component is essential for applications that require the translation of signals between different voltage domains, such as interfacing microcontrollers with peripherals or memory devices.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage domains, ranging from 1.2V to 5.5V on the A side and 1.65V to 5.5V on the B side.
  • High-Speed Operation: Supports fast data transfer rates, making it suitable for high-speed interfaces.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power dissipation.
  • Auto Direction Sensing: The direction of data transmission is automatically determined without the need for a direction control signal.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static damage.
  • Compact Package: Available in a small, leadless DHVQFN14 package, it is ideal for space-constrained applications.

Applications

The NCX2220GU,115 is well-suited for a variety of applications that require voltage level translation, including:

  • Mobile Devices
  • Computing Devices
  • Data Communication Systems
  • Consumer Electronics

Technical Specifications

Parameter Value
Supply Voltage (VCC(A)) 1.2V to 5.5V
Supply Voltage (VCC(B)) 1.65V to 5.5V
Package Type DHVQFN14
Operating Temperature Range -40°C to +85°C
ESD Protection Exceeds 2000V HBM per JESD22-A114, 200V MM per JESD22-A115, and 1000V CDM per JESD22-C101

Whether you are developing consumer electronics or sophisticated computing systems, the NCX2220GU,115 from NXP is an excellent choice for ensuring seamless communication between devices operating at different voltage levels.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess