EN
  • EN
  • DE

NCX2220GM,125

Part No NCX2220GM,125
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8XQFNU / Comparator General Purpose Rail-to-Rail 8-XQFNU (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr NXP
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.3V ~ 5.5V
Voltage - Input Offset (Max) 30mV @ 5.5V
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 5µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.8µs
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-XFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-XQFNU (1.6x1.6)
Base Product Number NCX2220
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929082-NCX2220GM,125
Ultra Librarian 3D Model Ultra Librarian NCX2220GM,125 CAD Model

Description

The NCX2220GM,125 is a state-of-the-art dual non-inverting buffer with 5-bit level shifting functionality, designed and manufactured by NXP Semiconductors. This advanced component is a testament to NXP's commitment to providing innovative and high-performance integrated circuits that meet the rigorous demands of modern electronic applications.

Key Features

  • High-Speed Operation: The NCX2220GM,125 is optimized for high-speed signal processing, ensuring swift data transfer and minimal signal delay, which is crucial for applications requiring quick response times.
  • Level Shifting Capability: With its 5-bit level shifting, this device can translate signals between different voltage domains, making it an ideal interface between components operating at dissimilar voltage levels.
  • Low-Voltage Operation: The device operates at a low voltage range, making it suitable for battery-operated and power-sensitive applications.
  • Robust ESD Protection: The NCX2220GM,125 comes equipped with built-in electrostatic discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity.
  • Compact Packaging: Housed in a small-outline package, this product is designed for space-constrained applications, offering a compact solution without compromising performance.

Applications

The versatility of the NCX2220GM,125 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile devices and smartphones
  • Portable media players
  • Data communication systems
  • Signal translation in mixed-voltage environments
  • Computing and storage platforms

Technical Specifications

Parameter Value
Package XSON8
Supply Voltage 1.65V to 5.5V
Operating Temperature -40°C to +85°C
Level Shifting 5-bit

With its combination of high-speed operation, level shifting, and low-voltage performance, the NCX2220GM,125 by NXP is an exceptional choice for designers looking to create efficient and reliable systems in an increasingly connected world.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess