The NXP NCX2200GF3 is a cutting-edge logic level translator designed to address the challenges of modern electronics which require bidirectional voltage level translation. This high-performance device is essential for systems that involve interfacing between different voltage domains, ensuring seamless communication and compatibility between components that operate at varying logic levels.
Key Features
- Flexible Voltage Translation: The NCX2200GF3 can translate voltages anywhere between 0.8V and 5.5V, making it highly versatile for use in a wide range of applications.
- Bidirectional Operation: This component supports bidirectional voltage translation without the need for a direction control signal, simplifying the design and saving valuable board space.
- High-Speed Performance: With its capability to support high-speed signals, the NCX2200GF3 is suitable for fast data transfer applications, ensuring that your system operates at peak efficiency.
- Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, contributing to the overall power management of your system.
- Robust ESD Protection: The NCX2200GF3 comes with built-in electrostatic discharge (ESD) protection, safeguarding your circuits from potential damage due to static electricity.
Applications
The NXP NCX2200GF3 is ideally suited for a variety of applications where voltage level translation is required, including:
- Mobile Devices
- Computing
- Consumer Electronics
- Internet of Things (IoT) Devices
- Industrial Control Systems
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the NCX2200GF3 is no exception. This product is manufactured with the highest standards to ensure it meets the rigorous demands of the electronics industry. Whether you're designing a new device or upgrading an existing system, the NCX2200GF3 provides the performance and dependability that engineers and designers trust.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
0.8V to 5.5V
Operating Temperature
-40°C to +125°C
Package
Ultra-small XSON8 package