EN
  • EN
  • DE

AD783JR

Part No AD783JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Complete Very High Speed Sample-and-Hold Amplifier | IC OPAMP SAMPLE/HOLD 1CIRC 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Sample and Hold
-3db Bandwidth 15MHz
Current - Input Bias 100nA
Supply Current 9.5mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD783
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137784-AD783JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD783JR CAD Model

Description

The AD783JR is a high-performance, monolithic sample-and-hold circuit designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This versatile component is engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including data acquisition systems, digital signal processing, and medical instrumentation.

Key Features

  • High-Speed Performance: The AD783JR offers a fast acquisition time, enabling it to capture and hold a signal within a minimal time frame. This feature is crucial for systems requiring rapid signal processing and high throughput rates.
  • Precision Hold Mode: Once the input signal is captured, the device maintains the held value with high stability, ensuring the integrity of the signal for subsequent analog-to-digital conversion or further processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD783JR operates with a low power draw, making it suitable for portable and battery-powered applications where energy conservation is critical.
  • Single-Supply Operation: The device can be powered from a single supply voltage, simplifying the power supply design and reducing the overall component count in the system.
  • Dual-Mode Operation: The AD783JR supports both track and hold modes, providing flexibility for different operational requirements and enhancing its utility across various use cases.

Applications

The AD783JR is adept at handling applications that demand high-speed and precise signal capture. Its robust feature set makes it suitable for:

  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Medical Instrumentation
  • Communication Systems
  • Imaging Systems

Technical Specifications

The technical specifications of the AD783JR include:

  • Acquisition Time: Typically under 2 µs
  • Hold Mode Droop Rate: Minimal, ensuring signal integrity over time
  • Operating Temperature Range: Specified for performance across a broad temperature range
  • Package: Available in a compact package suitable for space-constrained applications

With its exceptional blend of speed, precision, and efficiency, the AD783JR from Analog Devices Inc. stands out as a superior sample-and-hold solution for designers and engineers looking to optimize their signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.6429 $99.6429
2+ $96.4286 $192.8572
3+ $93.2143 $279.6429
4+ $83.5714 $334.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess