EN
  • EN
  • DE

NCF29A1MHN/0500IJ

Part No NCF29A1MHN/0500IJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC REMOTE KEYLESS ENTRY 32HVQFN / IC 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type -
Frequency -
Standards -
Interface -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number NCF29
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356908-NCF29A1MHN/0500IJ
Ultra Librarian 3D Model Ultra Librarian NCF29A1MHN/0500IJ CAD Model

Description

The NCF29A1MHN/0500IJ is a state-of-the-art NFC controller designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is specifically tailored for use in various applications such as mobile devices, wearables, and smart home systems, offering a seamless and secure way for devices to communicate with each other.

Key Features

  • High-Performance NFC Controller: The NCF29A1MHN/0500IJ is engineered for high-speed and efficient Near Field Communication (NFC) operations, providing quick and reliable data transmission.
  • Advanced Security: With an integrated security module, it ensures that all NFC transactions are secure, protecting sensitive data from potential threats.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller is ideal for battery-powered devices, helping to extend their operational lifespan.
  • Wide Compatibility: It supports a broad range of NFC protocols and standards, ensuring compatibility with a multitude of NFC-enabled devices and tags.
  • Flexible Integration: The compact form factor and accessible interface make it easy to integrate into various electronic designs, providing a versatile solution for product developers.

Applications

The NCF29A1MHN/0500IJ is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Smart Home Automation Devices
  • Point of Sale (POS) Systems
  • Access Control Systems

Technical Specifications

The technical specifications for the NCF29A1MHN/0500IJ include support for ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693 protocols. It also features an I²C interface for communication with host processors and is designed to operate within the standard NFC frequency of 13.56 MHz.

In conclusion, the NCF29A1MHN/0500IJ by NXP is a versatile and secure NFC controller that provides excellent performance for a variety of NFC applications. Its robust security features, low power consumption, and ease of integration make it an ideal choice for designers looking to incorporate NFC capabilities into their products.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
Texas Instruments
LF READER IC
Lowest to $5.6754
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
NXP / Nexperia
Need more? Email Us
EM Microelectronic
Lowest to $14.3382
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0073 $56.0511
16+ $6.5701 $105.1216
24+ $6.3648 $152.7552
33+ $6.1595 $203.2635
42+ $5.9541 $250.0722
57+ $5.3382 $304.2774
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess