EN
  • EN
  • DE

HD74LV245AFEL

Part No HD74LV245AFEL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062383-HD74LV245AFEL
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LV245AFEL CAD Model

Description

The HD74LV245AFEL is an octal bus transceiver belonging to the 74LV series of integrated circuits. Manufactured by Hitachi, it's designed for high-speed, bidirectional data transmission on eight independent lines. The 'LV' designation indicates that it operates at a low voltage, making it suitable for modern low-power digital systems. This transceiver provides non-inverting buffering for bus interfaces.

Applications

  • High-speed bidirectional data bus transceivers
  • Memory interfaces
  • Peripheral interfaces
  • Level translation
  • Microcontroller interfaces

Features

  • Octal Transceiver: Contains eight independent transceiver channels.
  • Bidirectional Data Flow: Data can be transmitted in either direction, controlled by a direction pin.
  • Three-State Outputs: Outputs can be enabled, disabled, or driven to a high-impedance state for bus isolation.
  • Low Voltage Operation: Operates from a 3.3V power supply (typically), compatible with modern logic levels.
  • High-Speed Operation: Provides fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Characteristic of the LV (Low-voltage) CMOS family.

Benefits

  • Simplified Bus Design: Enables bidirectional data flow on a single bus with minimal external components.
  • Improved System Performance: High-speed operation reduces data transfer bottlenecks.
  • Reduced Power Consumption: Low-voltage operation minimizes power dissipation, suitable for battery-powered devices.
  • Versatile Functionality: Suitable for a wide range of data transmission and level translation needs.
  • Easy Integration: Compatible with other CMOS logic devices.

Additional Details

The HD74LV245AFEL typically operates from a 3.3V power supply, but it can also operate at other voltages within the LV range (e.g., 2.7V to 3.6V). It's housed in a surface-mount package (likely SOIC or TSSOP). The direction control input (DIR) determines the direction of data flow. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable input (/OE) controls the three-state outputs. When /OE is low, the outputs are enabled; when /OE is high, the outputs are in a high-impedance state. The 'A' and 'B' ports represent the two sides of the transceiver.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess