EN
  • EN
  • DE

MC54HC257J

Part No MC54HC257J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018979-MC54HC257J
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC257J CAD Model

Description

The MC54HC257J is a Quad 2-Input Multiplexer with 3-State Outputs. This device belongs to the HC (High-Speed CMOS) family of integrated circuits, known for their low power consumption and high-speed operation. The MC54HC257J selects one of two 4-bit data sources based on the select input and outputs the selected data. The 3-state outputs allow the device to be easily interfaced with bus-oriented systems.

Applications

  • Data selection in digital systems
  • Memory addressing
  • Logic function generation
  • Bus multiplexing
  • Data routing

Features

  • Four 2-input multiplexers
  • 3-state outputs
  • High-speed CMOS technology
  • Wide operating voltage range (2V to 6V)
  • Low power consumption
  • TTL compatible inputs

Benefits

  • Versatile data selection capabilities
  • Easy integration into bus-oriented systems
  • Low power consumption for battery-powered applications
  • High-speed operation for improved system performance
  • TTL compatibility for easy interfacing with other logic devices

The MC54HC257J operates over a wide voltage range, from 2V to 6V. It is pin-compatible with the LS257 and can be used as a direct replacement in many applications. The device's 3-state outputs allow multiple devices to share a common bus without causing contention.

The internal circuitry consists of CMOS logic gates, which provide the low power consumption and high-speed performance characteristic of the HC family. The device's TTL-compatible inputs allow for easy interfacing with TTL logic devices.

The MC54HC257J is typically available in a 16-pin DIP (Dual In-line Package). It is designed to operate over a temperature range of -55°C to 125°C.

This device is suitable for a wide range of digital applications where data selection and bus multiplexing are required. Its low power consumption, high-speed operation, and TTL compatibility make it a popular choice for designers of embedded systems, computer systems, and industrial control systems.

You May Also Be Interested in

ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess