EN
  • EN
  • DE

MWCT1013VLH

Part No MWCT1013VLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 32BIT256K FLASHIFR PGM / General Purpose PMIC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications General Purpose
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1013
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886568-MWCT1013VLH
Ultra Librarian 3D Model Ultra Librarian MWCT1013VLH CAD Model

Description

Product Overview: MWCT1013VLH

The MWCT1013VLH is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This product is part of NXP's wireless charging portfolio, specifically tailored for automotive wireless charging applications. The MWCT1013VLH is engineered to provide a high-efficiency, low-EMI wireless power transfer solution, making it ideal for in-vehicle wireless charging pads for smartphones and other compatible devices.

Key Features

  • Multi-Coil Support: The MWCT1013VLH supports multiple coil configurations, allowing for flexible and optimized wireless charging designs.
  • High Efficiency: With its advanced power conversion technology, the MWCT1013VLH ensures high-efficiency energy transfer, leading to faster charging times and reduced energy waste.
  • Low Electromagnetic Interference (EMI): The device is designed to minimize EMI, a critical feature for automotive applications where interference with other electronic systems must be avoided.
  • Foreign Object Detection (FOD): Safety is paramount, and the MWCT1013VLH includes FOD capabilities to prevent heating and damage when metal objects are present in the charging area.
  • Automotive Grade: As an AEC-Q100 qualified device, the MWCT1013VLH meets the stringent reliability standards required for automotive components.

Applications

The MWCT1013VLH is designed for integration into automotive environments, offering a seamless wireless charging experience for vehicles. Its robust design ensures reliable performance under the harsh conditions typical of automotive interiors, including temperature fluctuations and vibrations.

Technical Specifications

  • Input Voltage Range: Supports a wide range of input voltages suitable for automotive applications.
  • Communication Interface: Includes an I2C interface for communication with the host controller, providing real-time monitoring and control of the charging process.
  • Package: Available in a compact HVQFN package, the MWCT1013VLH is designed for space-constrained applications.

In conclusion, the MWCT1013VLH from NXP Semiconductors represents a cutting-edge solution for automotive wireless charging systems. Its combination of efficiency, safety, and automotive-grade reliability makes it an excellent choice for manufacturers looking to enhance the in-vehicle user experience with wireless charging technology.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess