EN
  • EN
  • DE

MWCT1012CFM

Part No MWCT1012CFM
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC TRANSMITTER 32QFN / PMIC 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Not For New Designs
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MWCT1012
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 886566-MWCT1012CFM
Ultra Librarian 3D Model Ultra Librarian MWCT1012CFM CAD Model

Description

The MWCT1012CFM is a cutting-edge wireless charging controller IC designed and manufactured by NXP Semiconductors. This sophisticated piece of technology is an integral part of modern wireless charging solutions, enabling high-efficiency power transfer for a wide range of applications, from consumer electronics to industrial equipment.

Key Features

  • Integrated Solution: The MWCT1012CFM is a complete system-on-chip (SoC) solution that includes a full-bridge inverter, synchronous rectification, and a sophisticated control algorithm, all designed to optimize power transfer efficiency.
  • Multi-Coil Support: This controller supports multi-coil configurations, allowing for flexible and convenient charging pad designs that can cater to various device shapes and sizes.
  • Foreign Object Detection: Safety is a priority with the MWCT1012CFM, as it features foreign object detection (FOD) to prevent overheating and potential damage when metal objects are present in the charging field.
  • Adaptive Power Transfer: The IC dynamically adjusts power transfer based on the requirements of the device being charged, ensuring optimal efficiency and battery life.

Technical Specifications

  • Operating Frequency: The MWCT1012CFM operates at a resonant frequency range that is compliant with the Qi wireless charging standard, ensuring compatibility with a wide range of devices.
  • Power Output: It is capable of delivering a high power output, suitable for fast charging applications without sacrificing energy efficiency.
  • Communication Protocol: The controller includes an I2C communication interface, which allows for seamless integration and communication with other components in the system.

Applications

The MWCT1012CFM is versatile and can be used in various applications, including but not limited to:

  • Smartphone and tablet wireless charging pads
  • Wireless charging solutions for wearables such as smartwatches and fitness trackers
  • Wireless power tools and industrial equipment
  • Automotive in-cabin wireless charging systems

In conclusion, the MWCT1012CFM from NXP is a highly capable wireless charging controller that offers a blend of efficiency, safety, and flexibility, making it an ideal choice for manufacturers looking to incorporate wireless charging into their products.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7907 $57.9070
25+ $4.7514 $118.7850
38+ $4.6029 $174.9102
52+ $4.4545 $231.6340
68+ $4.3060 $292.8080
90+ $3.8605 $347.4450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess