EN
  • EN
  • DE

MWCT1011AVLH

Part No MWCT1011AVLH
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 15W MULTI-COIL AUTO STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 64-LQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MWCT1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14398, 935325049557, MWCT1011AVLH-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886564-MWCT1011AVLH
Ultra Librarian 3D Model Ultra Librarian MWCT1011AVLH CAD Model

Description

The MWCT1011AVLH is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is part of NXP's wireless charging portfolio and is specifically tailored for automotive applications. The MWCT1011AVLH is a wireless charging controller that enables the implementation of robust and efficient wireless power transfer systems in vehicles.

Key Features

  • Wireless Charging Standard: The controller is compliant with the Qi wireless charging standard, ensuring compatibility with a wide range of devices and accessories.
  • Multi-Coil Operation: It supports multi-coil configurations, which is essential for achieving a larger charging area and greater spatial freedom for device placement.
  • High Efficiency: Designed for high efficiency, the MWCT1011AVLH minimizes energy loss during the charging process, making it an eco-friendly choice.
  • Advanced Safety Features: The product includes features such as foreign object detection (FOD) and over-temperature protection, ensuring safe operation within the vehicle environment.
  • Automotive Grade: As an automotive-grade product, it is built to withstand the harsh conditions of the automotive environment, including vibration, temperature extremes, and electromagnetic interference.

Applications

The MWCT1011AVLH is ideal for integration into the center consoles, armrests, and dashboards of modern vehicles to provide convenient and wire-free charging pads for smartphones, tablets, and other Qi-enabled devices. Its robust design also makes it suitable for use in other demanding environments where reliable wireless charging is required.

Technical Specifications

The controller operates in the low-power range, typically up to 15W, but is capable of being configured for higher power applications as needed. It is designed to work with a wide input voltage range and has a flexible I2C communication interface for easy integration with other in-vehicle systems.

For developers and automotive manufacturers, the MWCT1011AVLH offers a versatile and reliable solution for incorporating wireless charging capabilities into their products, enhancing the user experience and staying ahead in the competitive automotive market.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0427 $63.3843
20+ $5.7787 $115.5740
31+ $5.5982 $173.5442
43+ $5.4176 $232.9568
56+ $5.2370 $293.2720
74+ $4.6952 $347.4448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess