EN
  • EN
  • DE

MWCT1003AVLHR

Part No MWCT1003AVLHR
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description 5W MULTI-COIL AUTO 5V PREMIUM / Wireless Power Transmitter PMIC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Wireless Power Transmitter
Current - Supply -
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356350-MWCT1003AVLHR
Ultra Librarian 3D Model Ultra Librarian MWCT1003AVLHR CAD Model

Description

Introducing the NXP MWCT1003AVLHR Wireless Charging Controller

The NXP MWCT1003AVLHR is a state-of-the-art wireless charging controller designed to bring convenience and efficiency to a wide range of applications. This advanced component is part of NXP's portfolio of wireless power solutions, engineered to provide a seamless and secure charging experience for devices requiring up to 15W of power.

Key Features and Benefits

  • Multi-Coil Support: The MWCT1003AVLHR controller supports multi-coil configurations, ensuring a wide charging area and greater spatial freedom for device placement.
  • Foreign Object Detection (FOD): Safety is a priority with the built-in FOD feature, which prevents power transfer when a metal object is detected between the charger and the device, reducing the risk of overheating or damage.
  • Adaptive Power Control: This controller dynamically adjusts power transfer to optimize efficiency and minimize electromagnetic interference, providing a fast yet safe charging process.
  • Low Standby Power: It is designed to consume minimal power when not actively charging, contributing to energy savings and extending the life of the product it is integrated into.
  • Advanced Communication Capabilities: The MWCT1003AVLHR includes sophisticated communication protocols to ensure compatibility with a wide range of devices and adherence to the latest wireless charging standards.

Applications

The versatility of the NXP MWCT1003AVLHR makes it suitable for various applications, including but not limited to:

  • Smartphones and tablets
  • Portable medical devices
  • Personal care appliances
  • Wearable technology
  • Handheld industrial devices

Technical Specifications

Equipped with an ARM Cortex-M0 core, the MWCT1003AVLHR provides robust processing capabilities to handle complex wireless charging algorithms. It operates within the 110-205 kHz frequency range, making it compatible with most Qi-compliant devices. Furthermore, its compact QFN package allows for easy integration into space-constrained designs without compromising performance.

Conclusion

The NXP MWCT1003AVLHR wireless charging controller is a powerful solution for manufacturers looking to incorporate wireless charging into their products. It offers a blend of performance, safety, and energy efficiency, ensuring that end-users can charge their devices quickly, safely, and conveniently.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess