EN
  • EN
  • DE

SN74LS378NSR

Part No SN74LS378NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SO / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 40MHz
Max Propagation Delay @ V, Max CL 27ns @ 5V, 15pF
Current - Output High, Low 400μA, 8mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 22mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 795046-SN74LS378NSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LS378
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LS378NSR CAD Model

Description

Product Overview: SN74LS378NSR from Texas Instruments

The SN74LS378NSR is a high-performance integrated circuit produced by the renowned manufacturer, Texas Instruments. This device belongs to the '74LS' logic family, known for its low power Schottky technology. It is a versatile component that is commonly used in a wide range of electronic applications, including computing systems, data processing, and various control systems.

Key Features

  • Logic Type: The SN74LS378NSR is a 6-bit register with a common clock and master reset. It is designed to hold six bits of data until they are required for further processing.
  • Package: This device comes in a compact 16-pin SOP (Small Outline Package), making it suitable for space-constrained applications.
  • Operating Voltage: It operates at a standard logic level voltage range of 4.75V to 5.25V, which is typical for '74LS' series components.
  • Power Consumption: The device is designed for low power consumption, which is a hallmark of the Schottky technology, leading to energy-efficient operation.
  • Speed: It offers a fast propagation delay, which is critical for high-speed logic operations and ensures quick data processing.
  • Temperature Range: The SN74LS378NSR is built to operate over a wide temperature range, making it reliable for use in various environmental conditions.

Applications

The SN74LS378NSR is suitable for a variety of digital applications where data storage is required. It is particularly useful in:

  • Data buffering and storage
  • Register for microprocessor systems
  • Control systems
  • Communication systems
  • Industrial electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LS378NSR is manufactured to the highest standards of quality and reliability. The device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its robust design ensures long-term performance and stability in a wide range of operating conditions.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official Texas Instruments datasheet for the SN74LS378NSR.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess