EN
  • EN
  • DE

MVR5510AMDAHES

Part No MVR5510AMDAHES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC PMIC VR5510 ASIL-D / Automotive PMIC 56-HVQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Applications Automotive
Current - Supply 15mA
Voltage - Supply 2.7V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MVR5510
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338928-MVR5510AMDAHES
Ultra Librarian 3D Model Ultra Librarian MVR5510AMDAHES CAD Model

Description

The MVR5510AMDAHES is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of advanced automotive applications. This high-performance product is part of the MPC55xx family of microcontrollers, which are renowned for their exceptional processing capabilities, energy efficiency, and robust security features.

Key Features

  • Advanced Processing Core: At the heart of the MVR5510AMDAHES is a powerful e200z4d dual-core processor based on Power Architecture technology. This core is capable of running at high clock speeds, providing the computational horsepower required for complex automotive control systems.
  • Enhanced Memory: The device comes equipped with an ample amount of integrated memory, including high-speed RAM and flash memory. This ensures smooth and efficient execution of software applications and provides sufficient storage for critical system data.
  • Robust Security: Security is a paramount concern in automotive systems. The MVR5510AMDAHES includes advanced security features designed to protect against unauthorized access and ensure the integrity of the system's operations.
  • Flexible Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and Ethernet are supported, allowing for seamless integration with various in-vehicle networks and external devices.
  • Automotive Reliability: The MCU is engineered to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibrations. It is also designed to meet stringent automotive quality standards for reliability and longevity.

Applications

The versatile nature of the MVR5510AMDAHES makes it suitable for a broad range of automotive applications. These include advanced driver-assistance systems (ADAS), engine and powertrain control, body electronics, and infotainment systems. Its robust feature set also makes it an excellent choice for emerging automotive technologies that require high levels of processing power and connectivity.

Conclusion

In summary, the MVR5510AMDAHES from NXP is a state-of-the-art microcontroller that offers a perfect blend of performance, memory, security, and reliability. It is an ideal solution for automotive manufacturers looking to develop innovative and sophisticated vehicle systems that enhance safety, efficiency, and user experience.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5335 $64.6005
6+ $17.6685 $106.0110
9+ $17.1164 $154.0476
13+ $16.5642 $215.3346
16+ $16.0121 $256.1936
21+ $14.3557 $301.4697
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,252 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess