EN
  • EN
  • DE

MPXH6115A6U

Part No MPXH6115A6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 16.7PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Active
Pressure Type Absolute
Operating Pressure 2.18 PSI to 16.68 PSI (15 kPa to 115 kPa)
Output Type Analog Voltage
Output 0.2 V to 4.7 V
Accuracy ±1.5%
Supply Voltage - Operating 4.75 V to 5.25 V
Port Style No Port
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 58.02 PSI (400 kPa)
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SSOP
Win Source Part Number 1079585-MPXH6115A6U
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automation & Process Control, Industrial
Ultra Librarian 3D Model Ultra Librarian MPXH6115A6U CAD Model

Description

NXP MPXH6115A6U Pressure Sensor

The NXP MPXH6115A6U is an integrated pressure sensor designed for a wide range of applications, particularly those requiring a reliable and accurate measurement of absolute atmospheric pressure. This high-quality sensor is part of NXP's MPX series, known for their robustness and precision in pressure sensing.

Key Features:

  • Pressure Range: The MPXH6115A6U operates within a pressure range of 15 to 115 kPa, making it suitable for various atmospheric pressure sensing tasks.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide temperature range.
  • High Sensitivity: It offers a high sensitivity of 5.0 mV/kPa, providing precise measurements for applications that demand high accuracy.
  • Calibrated: Each MPXH6115A6U sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which means minimal calibration is required during use.
  • Supply Voltage: The sensor operates at a supply voltage of 4.85 to 5.35 V, compatible with most common electronic systems.

Applications:

The NXP MPXH6115A6U is versatile and can be used in a variety of applications, including:

  • Altitude and airspeed measurements in drones and other aerospace applications
  • Weather stations for tracking changes in atmospheric pressure
  • Medical devices that require precise pressure monitoring
  • Industrial control systems for process monitoring

Package and Quality:

The sensor comes in an uncomplicated 8-pin SOP (Small Outline Package), which makes it easy to integrate into PCBs (Printed Circuit Boards) and other electronic assemblies. NXP's commitment to quality ensures that the MPXH6115A6U meets stringent reliability standards for consistent performance.

In conclusion, the NXP MPXH6115A6U is a reliable and accurate pressure sensor that offers excellent features for a multitude of applications. Its robust design and comprehensive calibration make it an ideal choice for professionals seeking a dependable pressure sensing solution.

You May Also Be Interested in

NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Honeywell
SENSOR PRESS DIFF 10" H2O 4SIP / Pressure Sensor 0.36PSI (2.49kPa) Differential Male - 0.19" (4.83mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
Lowest to $39.1695
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess