EN
  • EN
  • DE
  • IT

HDC2010YPAT

Part No HDC2010YPAT
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description LOW POWER HUMIDITY AND TEMPERATU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% 8 s Surface Mount
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-WFBGA, DSBGA
Case / Package 6-DSBGA
Family Name HDC2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47096-6, 296-47096-2, 296-47096-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843895-HDC2010YPAT
Ultra Librarian 3D Model Ultra Librarian HDC2010YPAT CAD Model

Description

The HDC2010YPAT is a high-performance humidity and temperature sensor from Texas Instruments, designed to provide precise environmental sensing for a wide range of applications. This sensor is part of TI's renowned HDC2010 series, known for its accuracy, reliability, and low power consumption.

Key Features

  • High Accuracy: The HDC2010YPAT offers excellent measurement accuracy, with humidity accuracy of ±2% RH and temperature accuracy of ±0.2°C, ensuring reliable and consistent readings across its operating range.
  • Wide Measurement Range: This sensor can measure relative humidity from 0% to 100% RH and temperatures from -40°C to +125°C, making it suitable for challenging environmental conditions.
  • Low Power Consumption: Designed for battery-powered applications, it features a low power design that minimizes energy usage, thus extending the life of portable and remote devices.
  • Small Form Factor: The HDC2010YPAT comes in a compact WSON package, which is ideal for space-constrained applications.
  • Flexible Interface: It offers an I2C interface for easy integration with microcontrollers and other digital systems, providing versatility for system designers.

Applications

The HDC2010YPAT is suitable for a variety of applications where precise humidity and temperature monitoring is essential. These include:

  • Smart thermostats and home automation systems
  • Handheld devices and wearables
  • Industrial monitoring and control systems
  • Data loggers and weather stations
  • Medical devices and health-related monitoring

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The HDC2010YPAT is backed by TI's extensive technical documentation, design resources, and customer support, ensuring a smooth integration into your product design and a reliable performance in the field.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $16.7143
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4515 $51.9225
240+ $0.4229 $101.4960
370+ $0.4086 $151.1820
530+ $0.3800 $201.4000
685+ $0.3658 $250.5730
855+ $0.3515 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess