EN
  • EN
  • DE

MPXAZ6115AC6T1

Part No MPXAZ6115AC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE ABS AXIAL 8-SOP / Media Resistant and High Temperature Accuracy Integrated Silicon Pressure Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±1.5%
Supply Voltage (V) 4.75V ~ 5.25V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SMD, Gull Wing, Top Port
Manufacturer Pack Quantity 100
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807500-MPXAZ6115AC6T1
Ultra Librarian 3D Model Ultra Librarian MPXAZ6115AC6T1 CAD Model

Description

Product Overview: MPXAZ6115AC6T1

The MPXAZ6115AC6T1 is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide precise and reliable pressure measurements. This sensor is part of NXP's extensive portfolio of integrated silicon pressure sensors, blending advanced technology with robust packaging to ensure high performance in a wide range of applications.

The MPXAZ6115AC6T1 is an absolute pressure sensor, meaning it measures the pressure relative to a perfect vacuum. It is specifically engineered to measure the atmospheric pressure within a range of 15 to 115 kPa. Its high sensitivity output, typically 45 mV/kPa, allows for accurate readings even with minimal pressure changes, making it an ideal choice for various industrial and consumer applications.

Key Features:

  • Pressure Range: Designed to operate with an absolute pressure range of 15 to 115 kPa, the MPXAZ6115AC6T1 can handle a broad spectrum of pressure sensing tasks with ease.
  • Temperature Compensated: This sensor comes with temperature compensation from -40°C to +125°C, which ensures stable performance under varying environmental conditions.
  • High Sensitivity: With a sensitivity of typically 45 mV/kPa, the sensor provides a high output response for the pressure changes it detects, offering precise measurement capabilities.
  • Calibrated: Each unit is individually calibrated and laser trimmed for accurate pressure measurement and an optimal temperature coefficient.
  • Transfer Function: The device employs a transfer function to convert the detected pressure into an electrical output signal, making it easy to interface with microcontrollers and other electronic systems.

Applications:

The MPXAZ6115AC6T1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Weather stations
  • Medical devices
  • Consumer electronics

With its robust design, the MPXAZ6115AC6T1 is housed in a small outline package (SOP) with a 6-pin case 867-08, making it easy to integrate into existing designs. The sensor's reliability and precision make it a top choice for engineers and designers looking for a dependable pressure sensing solution.

You May Also Be Interested in

Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400 MILLIBAR GAUGE / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.8mm) Tube, Dual 0.33 V ~ 2.97 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.2 V ~ 4.7 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6755 $63.3510
4+ $25.9901 $103.9604
6+ $25.1779 $151.0674
9+ $24.3658 $219.2922
11+ $23.5536 $259.0896
15+ $21.1170 $316.7550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess