EN
  • EN
  • DE
  • IT

MPX2050D

Part No MPX2050D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR TEMP / 50 kPa On-Chip Temperature Compensated & Calibrated Silicon Pressure Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Applications Board Mount
Pressure Type Differential
Operating Pressure 7.25PSI (50kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Supply Voltage (V) 10V ~ 16V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 29.01PSI (200kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 4-SIP Module
Manufacturer Pack Quantity 125
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814217-MPX2050D
Ultra Librarian 3D Model Ultra Librarian MPX2050D CAD Model

Description

Introducing the MPX2050D Pressure Sensor from NXP

The MPX2050D is a highly reliable and accurate pressure sensor from the renowned semiconductor manufacturer, NXP Semiconductors. This device is designed to cater to a wide range of applications requiring precise pressure measurement, such as medical systems, industrial controls, and automotive sensors. The MPX2050D is part of NXP's MPX series, which is well-regarded for its performance and durability in challenging environments.

Key Features of the MPX2050D Pressure Sensor:

  • Pressure Range: The sensor can measure differential pressures ranging from 0 to 50 kPa (0 to 7.25 psi), making it versatile for various applications.
  • Sensitivity: It offers a high sensitivity of 90 mV/kPa, ensuring that even the smallest pressure changes are accurately detected and measured.
  • Dual Port Design: The MPX2050D comes with a dual port configuration, which allows for the measurement of pressure differences between two points, essential for various differential pressure measurement tasks.
  • Temperature Compensation: The sensor includes built-in temperature compensation from 0°C to +85°C, guaranteeing consistent performance across a broad temperature range.
  • Calibration: Each MPX2050D sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which ensures reliable and high-accuracy readings.
  • Construction: The sensor's small and lightweight design, with a high-quality silicon piezoresistive sensing element, offers excellent media compatibility and is suitable for use with non-corrosive, non-ionic working fluids such as air and dry gases.

Applications for the MPX2050D:

The MPX2050D's robustness and precision make it ideal for a variety of applications, including:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial process control and automation
  • Pneumatic control systems
  • Airflow monitors
  • Level indicators for liquids and solids

The MPX2050D from NXP Semiconductors is a testament to NXP's commitment to providing high-quality sensors that meet the needs of today's sophisticated measurement and control systems. With its combination of accuracy, reliability, and versatility, the MPX2050D is an excellent choice for professionals seeking a top-tier pressure sensing solution.

You May Also Be Interested in

Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0732 $98.1464
3+ $40.2652 $120.7956
4+ $39.0069 $156.0276
6+ $37.7486 $226.4916
7+ $36.4903 $255.4321
10+ $32.7155 $327.1550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess