EN
  • EN
  • DE

MPT612FBD48,151

Part No MPT612FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / HIGH PERFORMANCE MCU IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM7
Core Size 32-Bit
Speed 70MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 789367-MPT612FBD48,151
Popularity Medium
Supply and Demand Status Limited
Family Name MPT612
Introduction Date June 15, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPT612FBD48,151 CAD Model

Description

The MPT612FBD48,151 is a sophisticated piece of technology designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is part of NXP's extensive portfolio of integrated circuits (ICs) and is specifically tailored for advanced applications in energy metering and monitoring systems.

Key Features

  • Precision Energy Measurement: The MPT612FBD48,151 is engineered to deliver high-accuracy energy measurement, which is essential for reliable and precise billing and energy management systems.
  • Integrated LCD Driver: It comes with an integrated Liquid Crystal Display (LCD) driver that supports a variety of alphanumeric and graphical displays, providing a versatile interface for user interaction and data presentation.
  • Wide Operating Temperature: This product is designed to operate effectively across a broad temperature range, ensuring consistent performance in diverse environmental conditions.
  • Robust Security Features: With advanced security measures in place, the MPT612FBD48,151 ensures data integrity and protection against tampering, making it suitable for applications where security is paramount.
  • Low Power Consumption: Its design emphasizes energy efficiency, resulting in low power consumption that contributes to the overall energy-saving goals of the systems it is integrated into.

Applications

The MPT612FBD48,151 is ideal for a variety of applications in the energy sector, including but not limited to:

  • Residential and commercial energy meters
  • Smart grid infrastructure
  • Sub-metering systems
  • Energy management and monitoring systems

Technical Specifications

The technical specifications of the MPT612FBD48,151 are designed to meet the rigorous demands of modern energy metering applications. It features a high level of integration, reducing the need for additional components and simplifying the design process for engineers and developers.

Conclusion

In conclusion, the MPT612FBD48,151 from NXP stands out as a highly reliable and efficient solution for energy measurement and monitoring. Its combination of precision, integrated features, and robust security makes it an excellent choice for manufacturers and developers seeking to create advanced energy metering systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess