EN
  • EN
  • DE

MPF7100BMBA0ES

Part No MPF7100BMBA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF7100 PMIC OTP / i.MX Processors PMIC 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications i.MX Processors
Current - Supply 10µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MPF7100
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345897-MPF7100BMBA0ES
Ultra Librarian 3D Model Ultra Librarian MPF7100BMBA0ES CAD Model

Description

The NXP MPF7100BMBA0ES is a state-of-the-art semiconductor product designed for high-performance computing applications. It is part of NXP's advanced microcontroller portfolio, offering a blend of efficiency, reliability, and robust operation for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • Advanced Architecture: At the core of the MPF7100BMBA0ES is a sophisticated architecture that is optimized for high-speed data processing and energy efficiency, making it an ideal choice for demanding applications.
  • Connectivity: The device comes equipped with multiple connectivity options, including high-speed USB, CAN, and Ethernet interfaces, providing versatile communication capabilities for connected devices.
  • Robust Security: Security is a paramount concern in today's interconnected world, and the MPF7100BMBA0ES addresses this with integrated security features that help protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Despite its powerful performance, this product is engineered for low power consumption, making it suitable for battery-powered devices or energy-conscious applications.

Applications

The NXP MPF7100BMBA0ES is versatile and can be used across various industries. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Control Units
  • Smart Home Automation
  • Internet of Things (IoT) Devices
  • Complex Data Processing Systems

Technical Specifications

The technical specifications of the MPF7100BMBA0ES include a high-performance processor core, ample memory, and a range of peripherals that support its multifaceted applications. The device is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments.

Quality and Support

NXP is known for its commitment to quality, and the MPF7100BMBA0ES is no exception. Customers can expect comprehensive support, including detailed documentation, developer tools, and an active community for troubleshooting and knowledge sharing.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9271 $50.7813
8+ $13.8889 $111.1112
12+ $13.4549 $161.4588
16+ $13.0209 $208.3344
20+ $12.5868 $251.7360
27+ $11.2848 $304.6896
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess