EN
  • EN
  • DE

TDA6650ATT/C3

Part No TDA6650ATT/C3
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362233-TDA6650ATT/C3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6650ATT/C3 CAD Model

Description

The NXP TDA6650ATT/C3 is a high-performance integrated circuit designed for advanced television signal processing applications. This versatile IC is part of NXP's acclaimed line of electronic components that are widely recognized for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Mixer/Oscillator: The TDA6650ATT/C3 includes a high-quality mixer/oscillator module, providing excellent frequency conversion with minimal signal distortion.
  • AGC Function: The automatic gain control (AGC) feature ensures consistent signal strength by automatically adjusting the amplifier gain to compensate for varying input signal levels.
  • IF Amplification: Intermediate frequency (IF) amplification is optimized for superior signal clarity, making it ideal for television receivers and similar applications.
  • Integrated PLL: An integrated phase-locked loop (PLL) circuit offers precise frequency synthesis, which is crucial for tuning and demodulation processes.
  • Low Noise Figure: Designed with a low noise figure, the TDA6650ATT/C3 ensures a high signal-to-noise ratio, resulting in clearer audio and video output.

Applications

The TDA6650ATT/C3 is primarily utilized in television signal processing systems, such as:

  • Television receivers
  • Cable TV set-top boxes
  • Terrestrial broadcast receivers
  • Satellite receivers

Technical Specifications

The TDA6650ATT/C3 operates within a specific set of technical parameters:

  • Supply Voltage: Typically requires a 5V power supply.
  • Operating Temperature: Guaranteed performance over a broad temperature range.
  • Package: Housed in a compact package, it is suitable for space-constrained applications.

Quality and Reliability

NXP is committed to delivering high-quality products. The TDA6650ATT/C3 is manufactured under strict quality control measures to ensure that it meets the industry's highest standards for performance and reliability. Whether for consumer electronics or professional broadcasting equipment, this IC from NXP stands as a testament to the company's dedication to innovation and excellence in the field of signal processing technology.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7413 $61.6369
30+ $3.8912 $116.7360
46+ $3.7688 $173.3648
64+ $3.6475 $233.4400
82+ $3.5262 $289.1484
110+ $3.1612 $347.7320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess