EN
  • EN
  • DE

MPC8572EVJARLE

Part No MPC8572EVJARLE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.067GHZ 1023BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e500
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.067GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 1023-BBGA, FCBGA
Supplier Device Package 1023-FCPBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Part Number Series MPC8572
Manufacturer Pack Quantity 120
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812936-MPC8572EVJARLE
Ultra Librarian 3D Model Ultra Librarian MPC8572EVJARLE CAD Model

Description

NXP MPC8572EVJARLE Product Overview

The NXP MPC8572EVJARLE is a high-performance, power-efficient processor designed to meet the rigorous demands of modern embedded computing applications. As a member of the PowerQUICC III family, this processor is built on Power Architecture technology, which is renowned for its exceptional speed, reliability, and scalability. The MPC8572EVJARLE is particularly well-suited for networking, telecommunications, and industrial applications that require robust processing capabilities.

Key Features

  • Dual-Core Processor: Equipped with two e500 cores, the MPC8572EVJARLE delivers enhanced multitasking and parallel processing capabilities, enabling it to handle multiple complex tasks simultaneously.
  • High-Speed Connectivity: With integrated support for Gigabit Ethernet, PCI Express, and Serial RapidIO interfaces, this processor offers versatile connectivity options for high-speed data transfer and communication.
  • Advanced Power Management: The processor features advanced power-saving techniques, including dynamic power management and frequency scaling, which help reduce overall power consumption and heat dissipation.
  • Security Acceleration: It includes an on-chip security engine that accelerates cryptographic operations, ensuring secure data transmission without compromising performance.
  • DDR2/DDR3 Memory Support: Compatible with both DDR2 and DDR3 memory, the MPC8572EVJARLE provides flexibility in memory selection while offering high memory bandwidth for data-intensive applications.

Applications

The versatility of the MPC8572EVJARLE makes it ideal for a wide range of applications. In the networking realm, it is perfect for routers, switches, and network control planes. For telecommunications, it can be used in base station controllers, gateways, and signal processing. Additionally, its robust performance and connectivity make it suitable for industrial automation systems, medical imaging equipment, and high-end storage solutions.

Technical Specifications

  • CPU Core: Dual e500
  • Core Frequency: Up to 1.5 GHz
  • L2 Cache: 512 KB to 1 MB integrated
  • Memory Controller: DDR2/DDR3 SDRAM
  • Security: On-chip security engine
  • Connectivity: Gigabit Ethernet, PCI Express, Serial RapidIO

The NXP MPC8572EVJARLE processor is a testament to NXP's commitment to providing innovative and high-quality solutions for the embedded computing market. Its combination of performance, efficiency, and connectivity makes it an excellent choice for engineers and developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess