EN
  • EN
  • DE

MPC8569ECVJANKGB

Part No MPC8569ECVJANKGB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 800MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC
RAM Controllers DDR2, DDR3, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (8), 1Gbps (4)
USB USB 2.0 (1)
Voltage - I/O 1.0V, 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, HSSI, I2C, MMC/SD, PCI, RapidIO, SPI, TDM, UART
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 711358-MPC8569ECVJANKGB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8569ECVJANKGB CAD Model

Description

NXP MPC8569ECVJANKGB PowerQUICC III Processor

The NXP MPC8569ECVJANKGB is a high-performance, power-efficient processor from the PowerQUICC III family, designed to meet the demanding needs of networking and telecommunications applications. This processor is built using NXP's advanced integrated communications processor technology, which combines processing power with enhanced system functionality and connectivity to deliver a versatile and robust processing solution.

Key Features

  • Core Technology: At the heart of the MPC8569ECVJANKGB is the e500 System-on-Chip (SoC) core, which is based on Power Architecture technology. It runs at a speed of up to 1.33 GHz, offering a balance of performance and power efficiency.
  • Memory Support: The processor features an integrated memory controller that supports DDR2 and DDR3 SDRAM, ensuring high-speed data transfer and efficient memory utilization.
  • Networking Capabilities: With its QUICC Engine technology, the MPC8569ECVJANKGB excels in packet processing, boasting multiple communication interfaces such as Gigabit Ethernet, PCI Express, and USB 2.0 for seamless connectivity.
  • Security: The processor includes an advanced security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA, providing robust security for data encryption and decryption.
  • Integrated Peripherals: The device comes with a range of integrated peripherals, including dual I²C interfaces, DUART, and Serial RapidIO, which simplify system design and reduce overall system costs.

Applications

The MPC8569ECVJANKGB is ideal for a wide range of applications, particularly in the networking and telecommunications sector. It is well-suited for use in routers, switches, base station controllers, and other equipment that requires high-speed data processing and secure communication capabilities.

Reliability and Support

As part of NXP's commitment to quality and longevity, the MPC8569ECVJANKGB processor is designed to meet the rigorous standards of the networking industry. NXP also provides comprehensive technical support and documentation to assist with product integration and development.

In summary, the NXP MPC8569ECVJANKGB is a versatile and powerful processor that offers a blend of performance, connectivity, and security, making it an excellent choice for developers looking to create sophisticated networking and telecommunication solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess