Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Sensing Distance 45m
Carrier Frequency 56.0kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 350μA
Orientation Side View
Mounting Through Hole
Temperature Range - Operating -25°C to 85°C (TA)
Win Source Part Number 1114770-TSOP34856
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSOP34856 CAD Model

Description

Vishay's TSOP34856 is an active sensor/transducer that is a reliable and efficient way to detect objects.

  • Sensing Distance: 45m
  • Carrier Frequency: 56.0kHz
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Operating Temperature: -25°C to 85°C
  • Operating Supply Current: 350μA

You May Also Be Interested in

Vishay
MOD IR RCVR 38KHZ TOP VIEW
Lowest to $11.4948
ECAD model for TSOP37438TT1
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE
Lowest to $0.2363
ECAD model for IRM-H638T/TR2
Everlight Electronics Co Ltd
RECEIVER MOD IR REMOTE / IR Remote Receiver 38kHz 45° 8m 4-Pin SMD T/R
Lowest to $0.4350
ECAD model for IRM-H238T/TR2
Vishay
Need more? Email Us
ECAD model for P34838LL1
Vishay
SENSOR REMOTE REC 33.0KHZ 40M
Need more? Email Us
ECAD model for TSOP6233TT
Vishay
IC IR RCVR MOD 38KHZ DOME RADIAL
Lowest to $2.0626
ECAD model for TSOP34338
Vishay
MOD IR RCVR 38KHZ SIDE VIEW
Lowest to $3.5154
ECAD model for TSOP75338TR
Vishay
IC IR RCVR MOD 38KHZ 2DOME SMD
Need more? Email Us
ECAD model for TSOP85238TR
Vishay
SENSOR REMOTE REC 36.0KHZ 40M
Need more? Email Us
ECAD model for TSOP6136TR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention