EN
  • EN
  • DE

MPC823VR66B2T

Part No MPC823VR66B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 66MHZ 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 66MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Video
Ethernet 10Mbps (1)
USB USB 1.x (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 95°C
Manufacturer Package 256-BBGA
Supplier Device Package 256-PBGA (23x23)
Additional Interfaces I2C, SMC, SCC, SPI, UART
Family Part Number MPC823
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 755130-MPC823VR66B2T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC823VR66B2T CAD Model

Description

NXP MPC823VR66B2T Microprocessor

The NXP MPC823VR66B2T is a highly integrated microprocessor that is part of the PowerQUICC family, renowned for its exceptional performance, versatility, and efficiency. This microprocessor is specifically designed to meet the demanding requirements of communications and embedded applications, offering a comprehensive set of features that enable a wide range of functionalities in a single chip.

At the heart of the MPC823VR66B2T lies a robust PowerPC core with a 32-bit architecture, operating at a speed of 66 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The processor is equipped with a floating-point unit (FPU) that enhances its capability to perform arithmetic-intensive operations, making it ideal for applications that require precise calculations.

Key Features:

  • Integrated System Peripherals: The MPC823VR66B2T includes an array of built-in peripherals such as a memory controller, serial ports, a timer, and an interrupt controller. These integrated components reduce the need for external chips, saving space and cost on the system board.
  • Memory Management: It features a sophisticated memory management unit (MMU) that supports virtual memory, enabling advanced operating systems and applications to run efficiently.
  • Connectivity: The processor provides versatile connectivity options, including support for Ethernet, UART, SPI, and I2C interfaces. This allows for easy integration into a variety of networked environments and communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC823VR66B2T is suitable for battery-powered devices and applications where power conservation is critical.
  • Embedded Security: Security features are built into the processor to safeguard data and ensure secure transactions, which is essential for applications that handle sensitive information.

The NXP MPC823VR66B2T is a robust solution for designers looking to develop advanced communication systems, industrial control units, and multimedia devices. Its combination of processing power, peripheral integration, and connectivity options make it a versatile choice for a multitude of embedded applications. Whether you are building a network router, a smart IoT device, or a sophisticated control system, the MPC823VR66B2T offers the reliability and performance expected from a leading semiconductor manufacturer like NXP.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $583.1918 $583.1918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess