EN
  • EN
  • DE

LT1720CS8#TRPBF

Part No LT1720CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT DUAL 8-SOIC / Comparator Dual R-R O/P 6V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Reel package
Number of Elements 2
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 6 V
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 6μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 780610-LT1720CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1720
Introduction Date October 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1720CS8#TRPBF CAD Model

Description

Product Overview: LT1720CS8#TRPBF

The LT1720CS8#TRPBF is a high-speed, dual comparator manufactured by Linear Technology, designed to provide fast and precise voltage comparison solutions for a wide range of electronic applications. This device is particularly notable for its rapid response time and low power consumption, making it an excellent choice for systems that require both speed and efficiency.

Key Features

  • Fast Propagation Times: With propagation delays as low as 4.5ns, the LT1720CS8#TRPBF ensures quick response times, which is critical for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator is designed to operate with a low supply current, making it suitable for battery-powered and portable devices.
  • Wide Supply Range: The device can be powered by a supply range of 2.7V to 7V, offering flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Complementary Outputs: It features rail-to-rail outputs that provide both inverting and non-inverting comparator functions, which can directly drive either TTL or CMOS logic levels.
  • Robust Design: The LT1720CS8#TRPBF is designed to withstand input voltages that exceed the power supply levels, enhancing the durability and reliability of the component in challenging conditions.
  • Integrated Features: The device includes integrated hysteresis for clean switching, even with slow-moving input signals, reducing the risk of oscillation or false triggering.

Applications

The LT1720CS8#TRPBF is suitable for a variety of high-speed applications, including:

  • High-speed signal processing
  • A/D converters
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave generators
  • High-speed sampling circuits
  • System monitoring and control

This product is available in an 8-lead SO package, identified by the part number LT1720CS8#TRPBF, ensuring a compact footprint for space-constrained applications. Its robust design, combined with high-speed performance and low power consumption, makes it a versatile choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess