EN
  • EN
  • DE

TEA1551T

Part No TEA1551T
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363900-TEA1551T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1551T CAD Model

Description

Product Overview: TEA1551T GreenChip SMPS Control IC

The TEA1551T is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide efficient power management solutions in switch mode power supplies (SMPS). As part of NXP's renowned GreenChip series, the TEA1551T is engineered to meet the increasing demands for energy efficiency and reduced standby power consumption. This makes it an ideal choice for a wide range of applications, including adapters, chargers, and power supplies for consumer electronics.

Key Features

  • GreenChip Technology: The TEA1551T incorporates NXP's proprietary GreenChip technology, which ensures high efficiency and low standby power consumption.
  • High Integration: This IC integrates control, drive, and protection functions, simplifying the design of the power supply and reducing the number of external components required.
  • Versatile Control: It supports both flyback and forward converter topologies, offering flexibility in the design of the power supply circuit.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1551T features frequency modulation for spread spectrum operation.
  • Protection Features: It includes various protection mechanisms such as overvoltage protection (OVP), overcurrent protection (OCP), and short-circuit protection (SCP), enhancing the reliability and safety of the power supply.
  • Low Standby Power: The device is capable of achieving very low standby power consumption, making it compliant with energy-saving regulations worldwide.

Applications

The TEA1551T is versatile enough to be used in a variety of applications, such as:

  • Adapters for notebooks, mobile phones, and other portable devices
  • Standby and auxiliary power supplies
  • Consumer electronics power supplies, including TVs and audio systems

Environmental and Quality Certifications

NXP's commitment to environmental sustainability is reflected in the TEA1551T, which complies with various international standards for energy efficiency and hazardous substances, ensuring that it meets the demands of eco-conscious consumers and businesses.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0607 $72.2428
8+ $14.8187 $118.5496
13+ $14.3555 $186.6215
17+ $13.8923 $236.1691
22+ $13.4303 $295.4666
29+ $12.0409 $349.1861
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess