EN
  • EN
  • DE

MPC17511EP

Part No MPC17511EP
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver CMOS Parallel 24-QFN-EP (4x4)
Manufacturer NXP
Package Tray
Part Status Obsolete
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN-EP (4x4)
Family Name MPC17
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927846-MPC17511EP
Ultra Librarian 3D Model Ultra Librarian MPC17511EP CAD Model

Description

The NXP MPC17511EP is a versatile and powerful microcontroller designed to cater to a wide range of industrial and automotive applications. This robust component is part of NXP's MPC series, which is renowned for its high performance, reliability, and integration of advanced features that make it an ideal choice for complex electronic systems.

At the heart of the MPC17511EP lies a high-speed processing core that is capable of handling demanding tasks with ease. The microcontroller is built on a sophisticated architecture that ensures efficient operation, low power consumption, and quick response times, thus enabling designers to create systems that are both energy-efficient and highly responsive.

One of the standout features of the MPC17511EP is its rich set of peripherals. It includes multiple communication interfaces such as CAN, SPI, and I2C, which allow it to easily connect and communicate with other devices within a system. Additionally, it comes equipped with a variety of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing developers with the flexibility to handle a wide array of analog and digital signals.

The NXP MPC17511EP also places a strong emphasis on security, incorporating advanced security features that protect against unauthorized access and ensure the integrity of the system's data. This makes it an excellent choice for applications where data security and system integrity are of paramount importance, such as in automotive control systems or industrial automation.

For developers, the MPC17511EP is supported by a comprehensive suite of software tools and development resources provided by NXP. These resources help to streamline the development process, from initial design to final product deployment, ensuring that products can be brought to market quickly and efficiently.

In conclusion, the NXP MPC17511EP microcontroller is a high-performance, secure, and feature-rich component that is well-suited for a variety of demanding applications. Its combination of speed, power efficiency, connectivity options, and security features make it an excellent choice for any project that requires a reliable and capable microcontroller.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess