EN
  • EN
  • DE

MMZ25333BT1

Part No MMZ25333BT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CELL 1.5GHZ-2.7GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Frequency 1.5GHz ~ 2.7GHz
P1dB 32dBm
Gain 42.7dB
RF Type Cellular
Supply Voltage (V) 5V
Supply Current 265mA
Test Frequency 2.6GHz
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 725365-MMZ25333BT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ25333BT1 CAD Model

Description

The MMZ25333BT1 is a high-performance, RF power amplifier module designed and manufactured by NXP Semiconductors. This advanced product is engineered to meet the demanding needs of wireless infrastructure applications, particularly in the field of RF energy. The MMZ25333BT1 is a testament to NXP's commitment to providing cutting-edge technology for RF power solutions.

Key Features

  • Frequency Range: The MMZ25333BT1 operates in a broad frequency range, making it versatile for various applications within the RF spectrum.
  • High Efficiency: It boasts high efficiency, which is critical for minimizing power loss and ensuring optimal performance in power-sensitive systems.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Thermal Management: Excellent thermal management is a key aspect of the MMZ25333BT1, ensuring stable operation even under high power conditions.
  • Compact Design: Its compact footprint allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The MMZ25333BT1 is suitable for a wide range of applications, including but not limited to:

  • Industrial heating and welding systems
  • Medical applications such as MRI and diathermy
  • Scientific applications in particle accelerators and plasma generators
  • Communication systems where RF energy is pivotal

Technical Specifications

With a focus on delivering high performance, the MMZ25333BT1 amplifier module is designed to provide a robust solution for RF energy applications. It is characterized by its high gain, wideband capabilities, and the ability to operate at various power levels while maintaining efficiency.

Quality and Support

NXP is known for its quality products and the MMZ25333BT1 is no exception. It comes with comprehensive technical support and is manufactured to meet high industry standards, ensuring reliability for critical applications.

Conclusion

The MMZ25333BT1 from NXP is an exemplary product for those who require a reliable and efficient RF power amplifier. Its versatility and robust design make it an ideal choice for a multitude of RF applications, solidifying its position as a leading solution in the market.

You May Also Be Interested in

Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9310 $56.7930
7+ $15.5331 $108.7317
10+ $15.0477 $150.4770
14+ $14.5623 $203.8722
18+ $14.0769 $253.3842
24+ $12.6207 $302.8968
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess