EN
  • EN
  • DE

MML09231HT1

Part No MML09231HT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GSM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 700MHz ~ 1.4GHz
P1dB 24.5dBm
Gain 17.2dB
Noise Figure 0.36dB
RF Type GSM, LTE, W-CDMA
Voltage - Supply 5V
Current - Supply 55mA
Test Frequency 900MHz
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number MML09
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1345994-MML09231HT1
Ultra Librarian 3D Model Ultra Librarian MML09231HT1 CAD Model

Description

The MML09231HT1 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This advanced transistor is specifically engineered to meet the rigorous demands of high-power broadband applications. With its exceptional efficiency and reliability, the MML09231HT1 is an ideal choice for a wide range of uses, including commercial, aerospace, and defense systems.

Key Features

  • Frequency Range: The MML09231HT1 operates over a broad frequency spectrum, making it highly versatile for various RF applications.
  • High Power Output: It is capable of delivering significant output power, which is essential for applications requiring high signal strength.
  • High Gain: This transistor offers a high gain, ensuring that the signal is amplified effectively for clear transmission or reception.
  • High Efficiency: With its excellent efficiency, the MML09231HT1 reduces power consumption and heat dissipation, which can be critical in systems where energy management is a concern.
  • Thermal Performance: The device is designed with superior thermal performance in mind, ensuring stable operation even under high-temperature conditions.
  • Ruggedness: Its rugged construction allows the MML09231HT1 to withstand harsh environments and stress, making it suitable for military and other demanding applications.

Applications

The MML09231HT1 is adept at serving a multitude of applications. It is commonly used in:

  • Broadband RF power amplifiers
  • Commercial wireless infrastructure
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MML09231HT1 is no exception. It is manufactured under stringent quality control standards, ensuring that each unit meets or exceeds industry specifications for performance and reliability. The device also comes with comprehensive technical support from NXP, providing customers with the assistance they need to integrate this transistor into their designs effectively.

Overall, the MML09231HT1 from NXP is a robust and reliable component that offers a blend of power, efficiency, and versatility, making it a top choice for designers looking to enhance their RF power capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess