Products specifications

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 250MHz ~ 4GHz
P1dB 22.5dBm
Gain 12dB
Noise Figure 3.2dB
RF Type Cellular, PCS, ISM, WLL
Voltage - Supply 5V
Current - Supply 150mA
Test Frequency 900MHz
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-4
Base Product Number MMH31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Other Names 935324245147,MMH3111NT1DKR,MMH3111NT1CT,MMH3111NT1-ND,MMH3111NT1TR
Standard Package 1,000
Win Source Part Number 1079548-MMH3111NT1
Ultra Librarian 3D Model Ultra Librarian MMH3111NT1 CAD Model

Description

Product Overview: NXP MMH3111NT1

The NXP MMH3111NT1 is a state-of-the-art, high-performance magnetoresistive sensor designed for a wide range of applications. This sensor is part of NXP's extensive portfolio of sensing solutions that combine durability with precision, ensuring reliable performance in various industrial and consumer products.

Key Features

  • Magnetoresistive Sensor Technology: Utilizes advanced magnetoresistive sensing capability to accurately detect magnetic fields, providing precise measurements for applications that require high sensitivity.
  • Compact Design: The MMH3111NT1 comes in a small footprint, making it suitable for space-constrained applications without compromising on performance.
  • High Sensitivity: Engineered for high sensitivity to magnetic fields, this sensor ensures that even the slightest changes in magnetic flux density are accurately captured, making it ideal for precision-based tasks.
  • Robust Temperature Performance: Offers stable operation across a wide temperature range, ensuring consistent sensor output and reliability in varying environmental conditions.
  • Low Power Consumption: Designed for energy efficiency, the MMH3111NT1 is an excellent choice for battery-powered applications, contributing to longer battery life and reduced power costs.

Applications

The NXP MMH3111NT1 is versatile and can be integrated into numerous applications, including but not limited to:

  • Automotive systems for precise position sensing
  • Industrial automation for equipment control and monitoring
  • Consumer electronics that require accurate detection of magnetic fields
  • Medical devices where precision sensing is critical
  • IoT devices that benefit from low power consumption and compact size

Technical Specifications

For designers and engineers considering the MMH3111NT1 for their projects, detailed technical specifications are provided in the datasheet available on NXP's official website. This includes information on the sensor's electrical characteristics, operating conditions, and mechanical properties.

Quality and Reliability

NXP is committed to delivering high-quality products, and the MMH3111NT1 is no exception. It is manufactured under stringent quality control measures to ensure that each sensor meets the company's rigorous standards for performance and reliability.

You May Also Be Interested in

Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Lowest to $89.6970
ECAD model for HMC441LP3E
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Nisshinbo Micro Devices Inc.
IC AMP GALIL 1.575/1.602GHZ MOD
Lowest to $0.8290
ECAD model for NJG1159PHH-TE1
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Need more? Email Us
ECAD model for SMA3101-TL-E
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E
Maxim Integrated
IC DRIVER DISPLAY / RF Amplifier IC
Lowest to $84.3890
ECAD model for SC1889A-00B11

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention