EN
  • EN
  • DE

BGU7052,118

Part No BGU7052,118
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP WLAN 900MHZ 10HVSON  /  RF Amplifier IC WLAN 900MHz 10-HVSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 900MHz
P1dB 17.8dBm
Gain 20.9dB
Noise Figure 0.7dB
RF Type WLAN
Voltage - Supply 3.3V
Current - Supply 65mA
Test Frequency 900MHz
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-HVSON (3x3)
Base Product Number BGU70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-8379-1,568-8379-6,935293344118,568-8379-2,BGU7052118
Standard Package 6,000
Win Source Part Number 1027892-BGU7052,118
Ultra Librarian 3D Model Ultra Librarian BGU7052,118 CAD Model

Description

The BGU7052,118 from NXP Semiconductors is a state-of-the-art, high-performance, low-noise amplifier (LNA) designed for a variety of RF applications. This versatile LNA is ideal for use in set-top boxes, home receivers, and other systems that require signal amplification with minimal additional noise.

Key Features

  • Frequency Range: The BGU7052,118 operates within a wide frequency range, making it suitable for a broad spectrum of RF applications.
  • Low Noise Figure: With its low noise figure, this LNA ensures that the signal integrity is maintained, improving the overall performance of the communication system.
  • High Linearity: The product provides excellent linearity, which is crucial for maintaining signal quality in environments with multiple signals and potential interference.
  • Gain: It offers a high gain level, which is essential for amplifying weak signals without degrading their quality.
  • Power Efficiency: The BGU7052,118 is designed for power efficiency, reducing the overall power consumption of the system in which it is used.
  • Package: Encased in a small SOT-89 package, the device is compact and can easily be integrated into space-constrained designs.

Applications

The BGU7052,118's versatility allows it to be used in various applications, including but not limited to:

  • GPS receivers
  • ISM band receivers
  • Cable modems
  • Home and commercial RF receivers
  • Wireless communication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BGU7052,118 is no exception. Each unit is manufactured to the highest standards to ensure consistent performance and longevity in the field. Customers can trust the BGU7052,118 for their critical RF amplification needs.

Summary

The BGU7052,118 LNA by NXP Semiconductors is an excellent choice for any application requiring a low-noise, high-gain, and power-efficient signal amplification solution. Its compact design and broad frequency range make it a flexible and reliable component for a wide array of RF applications.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess