EN
  • EN
  • DE

MMG1001NT1

Part No MMG1001NT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CATV 40MHZ-870MHZ 16PFP / RF Amplifier IC CATV 40MHz ~ 870MHz 16-PFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 40MHz ~ 870MHz
Gain 19dB
RF Type CATV
Voltage - Supply 12V or 24V
Current - Supply 210mA, 250mA
Mounting Type Surface Mount
Package / Case 16-SOP (0.276", 7.00mm Width)
Supplier Device Package 16-PFP
Base Product Number MMG10
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1345943-MMG1001NT1
Ultra Librarian 3D Model Ultra Librarian MMG1001NT1 CAD Model

Description

Introducing the NXP MMG1001NT1 RF Power Transistor

The NXP MMG1001NT1 is a state-of-the-art RF power transistor designed to deliver exceptional performance for a wide range of applications. This high-efficiency device is tailored for use in RF energy applications, including industrial, scientific, medical (ISM) bands, and various RF heating, drying, and cooking processes.

Constructed using NXP's advanced LDMOS technology, the MMG1001NT1 ensures robustness and reliability, making it an ideal choice for applications that demand consistent operation and longevity. The transistor operates at a frequency range of 2.45 GHz, which is the standard frequency for microwave applications, ensuring compatibility with a broad spectrum of industrial equipment.

Key Features

  • High Power: With a typical output power of 100 W, this transistor is capable of driving high-power applications, ensuring strong performance and efficiency.
  • High Gain: The MMG1001NT1 boasts a high gain of 17 dB, which allows for significant signal amplification, reducing the need for additional stages in the amplification process.
  • Wide Voltage Range: It operates over a wide supply voltage range, providing flexibility in system design and ensuring compatibility with various power sources.
  • Thermal Performance: The transistor is designed with excellent thermal characteristics, ensuring it remains stable under varying operational conditions.
  • Durability: Encased in a rugged package, the MMG1001NT1 is built to withstand harsh environments and maintain functionality over an extended lifespan.

Applications

The MMG1001NT1 is versatile and can be used in various applications that require high RF power. Its primary use cases include:

  • Industrial heating and welding equipment
  • Medical devices such as MRI and RF ablation tools
  • Scientific research equipment
  • Microwave ovens and RF cooking appliances

With its impressive power output, high gain, and robust construction, the NXP MMG1001NT1 is an excellent choice for manufacturers and engineers seeking a reliable and efficient solution for their high-power RF applications.

You May Also Be Interested in

CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess