EN
  • EN
  • DE

MMA8125EG

Part No MMA8125EG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±250g Automotive 16-Pin SOIC / ACCEL 250G DSI/SPI 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Type Digital
Axis Z
Acceleration Range ±250g
Sensitivity (LSB/g) 1
Output Type DSI, SPI
Operating Supply Voltage 6.3 V ~ 30 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785178-MMA8125EG
Popularity Medium
Supply and Demand Status Limited
Family Name MMA8125
Introduction Date March 05, 2009
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA8125EG CAD Model

Description

Introducing the NXP MMA8125EG Accelerometer

The NXP MMA8125EG is a state-of-the-art accelerometer designed for precision and performance in a wide range of applications. This compact, yet powerful sensor provides three-axis detection of acceleration, making it an essential component for modern motion-sensitive devices.

Key Features:

  • High Sensitivity: The MMA8125EG offers high sensitivity with a selectable range of ±2g/±4g/±8g, ensuring accurate and reliable motion detection.
  • Low Power Consumption: Engineered for efficiency, the device operates with low power consumption, making it ideal for battery-powered applications.
  • Advanced Signal Processing: With onboard digital signal processing, the MMA8125EG provides high-resolution data and reduces the need for complex calculations by the host processor.
  • Embedded Features: The sensor comes with embedded functionalities such as orientation detection, motion detection, and free-fall detection, enhancing its versatility.
  • Robust Design: The MMA8125EG is built to withstand tough conditions and provides high shock survivability, ensuring long-term durability and stability.

Applications:

The versatility of the MMA8125EG makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Vehicle Navigation Systems
  • Gaming and Virtual Reality Devices
  • Industrial Instrumentation

Technical Specifications:

The technical specifications of the MMA8125EG include:

  • Supply Voltage: 1.95 V to 3.6 V
  • Sensitivity: Selectable (±2g/±4g/±8g)
  • Interface: I²C digital output
  • Temperature Range: -40°C to +85°C

With its high performance and flexibility, the NXP MMA8125EG is the perfect choice for designers looking to integrate reliable motion sensing into their next project. Whether for consumer electronics, automotive applications, or industrial systems, the MMA8125EG delivers the precision and durability required in today's demanding environments.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess