EN
  • EN
  • DE

MMA7340LT

Part No MMA7340LT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±3g - 12g Three Axis Low-g Micromachined Accelerometer | ACCELEROMETER 3-11G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±3g, 11g
Sensitivity (mV/g) 440 (±3g) ~ 117.8 (±9g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1224801-MMA7340LT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7340LT CAD Model

Description

Overview of the MMA7340LT Accelerometer

The MMA7340LT from NXP is a versatile, low power, capacitive, micro-machined accelerometer featuring signal conditioning, a low-pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. Zero-g offset full-scale span and filter cut-off are factory set and require no external devices.

Key Features

  • Two selectable sensitivities: This accelerometer provides two g-Select options which allow users to switch between different measurement ranges, making it suitable for a variety of applications.
  • Low voltage operation: With its low voltage operational capabilities, the MMA7340LT is ideal for battery-powered devices, extending their operational life.
  • Low power consumption: It is designed for power-sensitive applications with its low power consumption, ensuring minimal impact on the overall power budget of the system.
  • Robust design: The accelerometer is built to withstand mechanical shocks, making it reliable for use in harsh environments.
  • Temperature compensation: The built-in temperature compensation feature ensures stable readings across a range of environmental conditions.
  • Self-test capability: The MMA7340LT can perform a self-test which confirms that the accelerometer is functioning correctly.

Applications

With its rich set of features, the MMA7340LT is suitable for a wide range of applications including:

  • 3D Gaming: Its sensitivity makes it ideal for enhancing gaming experiences through motion control.
  • Mobile devices: Its low power consumption and small footprint make it perfect for smartphones, tablets, and other portable devices.
  • Sports and health devices: It can be used in activity monitors and wearable technology to track movements and provide data.
  • Industrial controls: The robustness and reliability of the MMA7340LT make it suitable for industrial applications that require motion sensing.

Conclusion

The NXP MMA7340LT is a compact, efficient, and reliable solution for a multitude of applications requiring motion sensing and acceleration measurement. Its combination of low power operation, selectable sensitivity, and robust design make it an excellent choice for designers looking to enhance their products with advanced motion-detection capabilities.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess