EN
  • EN
  • DE

MMA7331LCT

Part No MMA7331LCT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±4g, ±9g Three Axis Low-g Micromachined Accelerometer | ACCELEROMETER 4-9G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±4g, 9g
Sensitivity (mV/g) 308 (±4g) ~ 83.6 (±9g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1224799-MMA7331LCT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7331LCT CAD Model

Description

NXP MMA7331LCT Accelerometer

The NXP MMA7331LCT is a robust, low-power, three-axis analog accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. Designed for flexibility, this versatile sensor is ideal for a wide range of applications, including but not limited to motion sensing, tilt sensing, and vibration monitoring in automotive, industrial, and consumer electronics sectors.

Key Features

  • Adjustable Sensitivity: The device boasts a user-selectable full-scale range of ±4g and ±12g, providing precision and adaptability for various dynamic applications.
  • Low Power Consumption: Tailored for battery-operated devices, the MMA7331LCT operates efficiently with a low supply voltage ranging from 2.4V to 3.6V, ensuring extended usage without frequent power demands.
  • Signal Conditioning: The accelerometer includes built-in signal conditioning circuits that deliver a high-level analog output, making it easy to interface with other components of a system.
  • Temperature Compensation: Temperature variations are accounted for, ensuring reliable and consistent performance across different operating conditions.
  • Self-Test Function: An integrated self-test capability allows verification of sensor functionality, enhancing system reliability.
  • Robust Design: Housed in a durable 14-pin LGA package, the MMA7331LCT is designed to withstand harsh environments and mechanical stress.

Applications

The MMA7331LCT is suitable for a variety of applications, including:

  • Vehicle dynamic controls
  • Anti-theft systems
  • Appliance control and monitoring
  • Industrial instrumentation
  • Personal and business electronics
  • Medical devices
  • 3D gaming and virtual reality inputs

With its combination of features, the NXP MMA7331LCT provides a reliable and efficient solution for designers looking to incorporate acceleration sensing into their products. Its ease of integration, coupled with NXP's reputation for quality, makes this accelerometer a go-to choice for developers aiming to enhance the performance and capabilities of their systems.

You May Also Be Interested in

STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess