EN
  • EN
  • DE

LT1370IR#TRPBF

Part No LT1370IR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Voltage 1.245V
Output Voltage MAX 35V (Switch)
Output Current 6A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Manufacturer Homepage www.linear.com
Win Source Part Number 714951-LT1370IR#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1370IR#TRPBF
Introduction Date January 09, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1370IR#TRPBF CAD Model

Description

Product Overview: LT1370IR#TRPBF

The LT1370IR#TRPBF is a high-performance, step-up (boost) switching regulator integrated circuit from Linear Technology, renowned for its robust power management solutions. This component is designed to efficiently manage power conversion and is ideal for a wide range of applications, including telecommunications, portable devices, and industrial systems.

Key Features

  • High Switching Frequency: The LT1370IR#TRPBF operates at a high switching frequency of up to 500kHz, allowing for smaller external components and reduced system size.
  • High Output Voltage: It is capable of producing an output voltage as high as 60V, making it suitable for applications requiring high voltage levels.
  • High Efficiency: With its advanced design, the LT1370IR#TRPBF achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The device accepts a wide input voltage range from 6V to 60V, providing flexibility in various power supply scenarios.
  • Integrated Boost Diode: It includes an integrated boost diode, which simplifies the circuit design and saves board space.
  • Adjustable Output: The output voltage can be set with external resistors, giving designers the ability to customize the output as per the specific requirements of the application.
  • Thermal Protection: The LT1370IR#TRPBF comes with thermal shutdown protection, ensuring the device operates within safe temperature limits.

Applications

This versatile switching regulator is suitable for a variety of applications, such as:

  • Telecommunication Systems
  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Controls
  • Medical Equipment
  • Power LED Drivers

Quality and Reliability

Linear Technology is committed to high standards of quality and reliability, and the LT1370IR#TRPBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and durability in the most demanding conditions.

Conclusion

The LT1370IR#TRPBF from Linear Technology is a powerful and reliable solution for your high-voltage, high-frequency power conversion needs. Its combination of features makes it an excellent choice for designers looking to optimize their power supply designs for efficiency and compactness.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3763 $54.7526
5+ $22.4626 $112.3130
7+ $21.7607 $152.3249
10+ $21.0587 $210.5870
13+ $20.3567 $264.6371
17+ $18.2509 $310.2653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,504 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess