EN
  • EN
  • DE

MMA6900KQ

Part No MMA6900KQ
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3.5G PCM/SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Status Obsolete
Type Digital
Axis X, Y
Acceleration Range ±3.5g
Sensitivity (LSB/g) 291
Bandwidth 1.2kHz
Output Type PCM, SPI
Supply Voltage (V) 3.15V ~ 5.25V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 80
MSL Level 3 (168 Hours)
Win Source Part Number 732729-MMA6900KQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA6900KQ CAD Model

Description

NXP MMA6900KQ Dual-Axis Accelerometer

The NXP MMA6900KQ is a state-of-the-art, dual-axis accelerometer designed for advanced automotive applications. This high-performance sensor provides critical data for systems such as electronic stability control, roll detection, and vehicle dynamic control by accurately measuring tilt, motion, and shock vibration in two axes.

Key Features:

  • High Sensitivity: The MMA6900KQ offers exceptional sensitivity, allowing it to detect minute changes in acceleration, which is crucial for advanced safety systems in modern vehicles.
  • Wide Dynamic Range: With a wide dynamic range, this sensor can accurately measure both low and high levels of acceleration, ensuring reliable performance under various operating conditions.
  • Low Power Consumption: Designed to be energy-efficient, the MMA6900KQ helps in reducing the overall power consumption of the vehicle's electronic systems, contributing to better battery life and lower emissions.
  • Advanced Signal Processing: The built-in signal processing capabilities reduce the load on the main processor and provide clean and reliable data for quicker decision-making by the vehicle's control systems.
  • Durable and Reliable: NXP's MMA6900KQ is built to withstand the harsh conditions of the automotive environment, ensuring long-term reliability and consistent performance.

Technical Specifications:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +105°C
  • Sensitivity: Typically 62.5 mV/g at 5V
  • Measurement Range: ±50g
  • Output Type: Analog Voltage
  • Package: QFN-16

The NXP MMA6900KQ is not only a robust and precise sensor, but it is also designed with the future of automotive technology in mind. Its advanced features enable it to integrate seamlessly with the next generation of vehicle safety systems, making it an indispensable component for any modern automobile aiming to provide the highest standards of passenger safety and vehicle performance.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Memsic Inc.
Accelerometer Axis
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess