EN
  • EN
  • DE

MMA6222AKEG

Part No MMA6222AKEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 20G ANALOG 20SOIC / Accelerometer X, Y Axis ±20g 3kHz 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA62XXAKEG
Package Tube
Product Status Not For New Designs
Type Analog
Axis X, Y
Acceleration Range ±20g
Sensitivity (mV/g) 23.40mV/V/g
Bandwidth 3kHz
Output Type Analog Voltage
Voltage - Supply 3.13V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MMA6222
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345968-MMA6222AKEG
Ultra Librarian 3D Model Ultra Librarian MMA6222AKEG CAD Model

Description

NXP MMA6222AKEG Accelerometer

The NXP MMA6222AKEG is a state-of-the-art accelerometer designed for high-precision motion and position sensing in a wide range of applications. This compact sensor is part of NXP's reputable portfolio of motion sensing solutions, offering robust performance and reliability for both industrial and consumer products.

Key Features

  • High Sensitivity: The MMA6222AKEG provides a high sensitivity output that is proportional to the acceleration along the sensitive axis. This feature makes it perfect for detecting even the slightest movements, ensuring accurate data collection.
  • Wide Dynamic Range: With a dynamically selectable range, this accelerometer can measure ±20g, allowing it to capture both high-speed and slow-motion activities with great precision.
  • Low Power Consumption: Designed with power efficiency in mind, the MMA6222AKEG is suitable for battery-powered devices where energy conservation is crucial.
  • Robust Design: Encased in a sturdy 16-pin SOIC package, this accelerometer can withstand harsh conditions, making it ideal for automotive and industrial environments.
  • Signal Conditioning: The integrated signal conditioning simplifies the interface with microcontrollers and reduces the need for external components, facilitating easier integration into systems.
  • Self-Test Function: The built-in self-test capability allows for easy verification of sensor functionality, enhancing system reliability.
  • Temperature Compensation: The device includes temperature compensation features that ensure stable performance across varying temperatures.

Applications

The versatility of the MMA6222AKEG makes it suitable for a broad range of applications, including:

  • Vehicle dynamic control systems
  • Crash and impact detection
  • Smart appliances
  • Medical devices
  • Industrial equipment monitoring
  • Consumer electronics

With its combination of accuracy, durability, and ease of use, the NXP MMA6222AKEG accelerometer is an excellent choice for developers and engineers looking to enhance the motion sensing capabilities of their projects. Whether it's for safety-critical automotive systems or innovative consumer gadgets, this sensor provides the reliable data needed for sophisticated motion analysis and control.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess