EN
  • EN
  • DE

MAX518ACPA+

Part No MAX518ACPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features 8 Bit Digital to Analog Converter 2 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882029-MAX518ACPA+
Ultra Librarian 3D Model Ultra Librarian MAX518ACPA+ CAD Model

Description

The MAX518ACPA+ is a precision, low-power, dual 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated. It provides a flexible and efficient solution for digital control in analog environments. This component is specifically tailored for applications requiring multiple DACs with a small footprint and low power consumption.

Key Features

  • Dual 8-Bit DACs: The MAX518ACPA+ contains two independent DAC channels, allowing for simultaneous control of two analog outputs.
  • I2C-Compatible Serial Interface: The device supports a fast I2C-compatible serial interface, enabling easy communication with most microcontrollers and digital systems.
  • Low Power Consumption: With its efficient design, the MAX518ACPA+ is ideal for battery-powered and portable applications, ensuring minimal impact on power reserves.
  • High Output Drive Capability: The DAC can source or sink up to 5mA, making it suitable for direct control of low-power loads.
  • Wide Supply Voltage Range: The device operates with a supply voltage from 2.7V to 5.5V, accommodating various system power levels.

Applications

The MAX518ACPA+ is versatile and can be used in a wide range of applications, including:

  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Automatic Tuning and Calibration Systems
  • Industrial Control Systems
  • Data Acquisition Systems

Package and Quality

The MAX518ACPA+ comes in an 8-pin DIP (Dual In-line Package) which makes it easy to integrate into both prototyping environments and production applications. Maxim Integrated ensures high-quality standards, and the device is designed to meet the reliability and performance requirements of industrial-grade components.

Conclusion

With its combination of dual DAC channels, low power consumption, and I2C interface, the MAX518ACPA+ from Maxim Integrated is an excellent choice for designers looking to add analog control to their digital systems. Its versatile power supply options and robust package make it suitable for a wide array of industries and applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess