EN
  • EN
  • DE

CD74AC138M96G4

Part No CD74AC138M96G4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160062-CD74AC138M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian CD74AC138M96G4 CAD Model

Description

Overview of Texas Instruments CD74AC138M96G4

The Texas Instruments CD74AC138M96G4 is a high-speed CMOS logic 3-to-8 line decoder/demultiplexer integrated circuit, designed to address the need for efficient and reliable decoding in digital systems. This device is part of the AC series, which is recognized for its robust performance and compatibility with a wide range of applications.

Key Features

  • Logic Type: The CD74AC138M96G4 is a 3-to-8 line decoder/demultiplexer, which means it takes three binary input signals and decodes them into one of eight mutually exclusive outputs.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 6V, making it versatile for use in various logic level environments.
  • High-Speed: As part of the AC series, this device is designed for high-speed operation, ensuring quick response times and efficient performance in critical applications.
  • Output Current: The device is capable of sourcing or sinking up to 24 mA of output current, providing sufficient drive capability for most applications.
  • Package: The CD74AC138M96G4 comes in a 16-pin SOIC package, which is suitable for surface mount technology and is widely used in the industry due to its space-saving design.

Applications

The Texas Instruments CD74AC138M96G4 is suitable for a broad range of applications, including:

  • Memory decoding or data routing in computer systems
  • Control logic for multiplexers, demultiplexers, and other digital devices
  • Address decoding in microprocessor-based systems
  • Function generation in programmable logic arrays

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74AC138M96G4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of TI products. This makes it a reliable choice for designers and engineers looking for a dependable decoding solution in their digital systems.

In summary, the CD74AC138M96G4 from Texas Instruments is a versatile, high-speed logic decoder/demultiplexer that offers reliable performance for a variety of complex digital applications. Its wide operating voltage range, substantial output drive capability, and compact package design make it an excellent choice for system designers seeking efficient and space-saving logic solutions.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5589 $50.3010
220+ $0.4586 $100.8920
340+ $0.4442 $151.0280
470+ $0.4299 $202.0530
605+ $0.4156 $251.4380
810+ $0.3726 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,073 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess