EN
  • EN
  • DE

MMA5248LW

Part No MMA5248LW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 480G PCM/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type Digital
Axis X
Acceleration Range ±480g
Sensitivity (LSB/g) 1
Output Type PCM, SPI
Supply Voltage (V) 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811120-MMA5248LW
Ultra Librarian 3D Model Ultra Librarian MMA5248LW CAD Model

Description

Introducing the NXP MMA5248LW Accelerometer

The NXP MMA5248LW is a state-of-the-art, high-precision accelerometer designed to meet the demanding requirements of industrial and automotive applications. This advanced sensor offers exceptional vibration robustness, high accuracy, and low power consumption, making it an ideal choice for a variety of motion detection tasks.

Key Features

  • High Sensitivity: The MMA5248LW is equipped with a high-sensitivity micromachined capacitive sensing element, providing reliable acceleration measurements with minimal signal noise.
  • Wide Measurement Range: With a selectable measurement range of ±2g/±4g/±8g, this accelerometer can accommodate different levels of motion intensity, ensuring versatility across diverse use cases.
  • Advanced Signal Processing: The embedded signal processing capabilities include low-pass filtering and a high-resolution 14-bit analog-to-digital converter, delivering precise and accurate data output.
  • Low Power Consumption: Designed for efficiency, the MMA5248LW operates with low power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Robust Design: The sensor is built to withstand harsh environmental conditions, including high levels of shock and vibration, ensuring reliable performance in industrial settings.
  • Easy Integration: The compact QFN package and I2C digital output interface facilitate easy integration into existing systems without the need for complex circuitry.
  • Temperature Compensation: The device includes an integrated temperature sensor for compensation, guaranteeing consistent performance across a wide temperature range.

Applications

The versatility of the NXP MMA5248LW makes it suitable for a broad spectrum of applications, including:

  • Vehicle dynamic control
  • Anti-theft systems
  • Navigation and telematics
  • Industrial equipment monitoring
  • Robotics and drone stabilization

With its robust design, advanced features, and ease of use, the NXP MMA5248LW accelerometer is a top choice for developers and engineers seeking reliable motion sensing solutions. Whether for automotive safety systems or industrial automation, the MMA5248LW delivers the performance and durability required for critical applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7029 $60.9203
17+ $7.1414 $121.4038
26+ $6.9185 $179.8810
35+ $6.6955 $234.3425
45+ $6.4715 $291.2175
60+ $5.8027 $348.1620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess