EN
  • EN
  • DE

SN74LS21NG4

Part No SN74LS21NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 4-INP 14DIP / AND Gate IC 2 Channel 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Package Tube
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74LS21
Other Names SN74LS21NE4,SN74LS21NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257764-SN74LS21NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS21NG4 CAD Model

Description

SN74LS21NG4 Dual 4-Input Positive AND Gates

The SN74LS21NG4 from Texas Instruments is a high-performance integrated circuit designed to offer reliable logic gate functions in a variety of electronic applications. This particular chip belongs to the 7400 series of logic ICs, specifically the 74LS (Low-Power Schottky) family, which is well-known for its balance between speed and power consumption.

This product features two independent 4-input positive AND gates. Each gate has four inputs, labeled A, B, C, and D, and one output, which provides the logical AND of the four inputs. The SN74LS21NG4 operates on a typical 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, making it compatible with a wide range of digital systems.

The SN74LS21NG4 comes in a 14-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes. The pin configuration is designed for easy integration into circuit boards with a standard 0.1-inch grid. Moreover, the chip's operating temperature range of 0°C to 70°C ensures stable performance across various environmental conditions.

With its fast switching characteristics and low power consumption, the SN74LS21NG4 is ideal for use in digital logic circuits, including computer systems, data processing equipment, and control systems where multiple input conditions must be met for an output action to occur. Its robust design and proven technology make it a reliable choice for designers and engineers seeking a dependable logic solution.

Key features of the SN74LS21NG4 include:

  • Dual 4-input AND gate configuration
  • Low power consumption characteristic of the 74LS family
  • Standard 5V TTL power supply requirements
  • Fast switching times for high-speed operations
  • Wide operating temperature range for various environments
  • 14-pin PDIP package for easy through-hole mounting

Overall, the SN74LS21NG4 by Texas Instruments is a testament to the company's commitment to providing high-quality logic devices that meet the rigorous demands of modern electronics. Whether for educational purposes, prototyping, or mass production, this IC is an excellent choice for implementing complex logic functions with reliability and efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7793 $50.6545
160+ $0.6395 $102.3200
245+ $0.6195 $151.7775
335+ $0.5995 $200.8325
435+ $0.5795 $252.0825
580+ $0.5196 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess