EN
  • EN
  • DE

5962-8872901CA

Part No 5962-8872901CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN54AS1004A HEX INVERTING DRIVER / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8872901
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907584-5962-8872901CA
Ultra Librarian 3D Model Ultra Librarian 5962-8872901CA CAD Model

Description

The 5962-8872901CA, from Texas Instruments, is a high-performance, precision operational amplifier designed for a wide range of applications. This product is a part of Texas Instruments' range of space-grade components, engineered to meet the stringent requirements of aerospace and defense projects.

Key Features

  • High Reliability: The 5962-8872901CA is manufactured to meet military and space-level standards, ensuring its performance in the most demanding environments.
  • Wide Operating Temperature Range: It can function effectively across a broad temperature spectrum, typically from -55°C to +125°C, making it suitable for extreme conditions.
  • Low Noise Performance: It features low noise operation, which is critical for precision instrumentation and sensitive signal processing applications.
  • High Input Impedance: The device offers a high input impedance, minimizing the loading effect on the source circuit and preserving signal integrity.
  • Low Offset Voltage: The operational amplifier has a low input offset voltage, which is essential for maintaining accuracy in measurement and control systems.

Applications

The 5962-8872901CA is versatile and can be used in various high-reliability applications, including:

  • Space systems and satellite communication
  • Military equipment and avionics
  • Precision analog-to-digital converters
  • High-precision instrumentation
  • Medical equipment requiring high reliability

Product Specifications

The 5962-8872901CA comes in a hermetically sealed package, ensuring its durability and longevity. Its electrical characteristics and pin configurations adhere to the established standards for operational amplifiers in the industry, making it a reliable choice for systems that require long-term, consistent performance.

Quality and Support

Texas Instruments is known for its commitment to quality and support. The 5962-8872901CA is backed by rigorous testing and quality control processes, as well as comprehensive technical support from TI's team of experts.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess