EN
  • EN
  • DE

MMA5248LVWR2

Part No MMA5248LVWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Series MMA
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA52
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885273-MMA5248LVWR2
Ultra Librarian 3D Model Ultra Librarian MMA5248LVWR2 CAD Model

Description

Product Overview: NXP MMA5248LVWR2

The NXP MMA5248LVWR2 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications requiring precise motion detection and measurement. This small, yet powerful, sensor is part of NXP's reputable portfolio of motion sensing solutions, delivering high accuracy and reliability in a compact form factor.

Key Features

  • High Sensitivity: The MMA5248LVWR2 offers a high sensitivity range, making it suitable for detecting even the slightest movements or vibrations.
  • Low Voltage Operation: It operates at low voltages, ensuring energy efficiency and compatibility with battery-powered devices.
  • Wide Measurement Range: This accelerometer can measure accelerations over a broad range of magnitudes, catering to diverse application needs.
  • Robust Design: The sensor is built to withstand harsh conditions, making it ideal for industrial and automotive applications where durability is critical.

Applications

The NXP MMA5248LVWR2 is versatile and can be used in various sectors, including:

  • Automotive systems for vehicle stability and accident detection
  • Consumer electronics for motion input in gaming and fitness devices
  • Industrial machinery for vibration monitoring and predictive maintenance
  • Medical devices for patient activity monitoring

Technical Specifications

Below are some of the technical highlights of the MMA5248LVWR2:

  • Type: MEMS accelerometer
  • Sensitivity Range: Configurable to suit various applications
  • Power Supply: Low voltage operation for energy-efficient designs
  • Output: Digital output for easy integration with microcontrollers and processors
  • Package: Small footprint for space-constrained applications

Quality and Reliability

NXP is known for its commitment to quality, and the MMA5248LVWR2 is no exception. It has undergone rigorous testing to ensure performance standards are met. Customers can trust this accelerometer to deliver consistent, accurate data in their products.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
TE Connectivity
ACCELEROMETER 20G ANALOG TO5-3
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
TE Connectivity
ACCELEROMETER 50G IEPE TO5-3
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess