The W25P20AF-6 is a 2M-bit Serial Flash memory from Winbond Electronics, offering a cost-effective and reliable solution for code and data storage. It features a standard Serial Peripheral Interface (SPI) for easy integration into various systems. The device is designed for low power consumption and comes in a compact package. The '-6' likely refers to the speed grade.
Applications
- Embedded Systems
- Microcontrollers
- Consumer Electronics
- IoT Devices
- Industrial Control
Features
- 2M-bit (256K-byte) Serial Flash Memory
- Standard SPI Interface
- Clock Speeds up to 66MHz (indicated by the -6)
- Page Program (256 Bytes)
- Sector Erase (4KB)
- Chip Erase
- Low Power Consumption
- Small Package Options
Benefits
- Cost-Effective: Provides a low-cost solution for code and data storage in embedded systems.
- Ease of Integration: Standard SPI interface simplifies integration into various microcontroller and processor-based systems.
- Low Power: Minimizes power consumption, making it suitable for battery-powered applications.
- Reliable Storage: Provides reliable storage for critical code and data.
- Compact Size: Small package options allow for integration into space-constrained applications.
Additional Details
The W25P20AF-6 operates on a single 2.7V to 3.6V power supply and is available in various package options, including SOIC and DIP. It supports standard SPI commands for read, program, and erase operations. The device features a page program mode for efficient data writing and sector erase and chip erase for flexible memory management.
Its low power consumption makes it suitable for battery-powered devices. The W25P20AF-6 is designed for high reliability and endurance, with a minimum of 100,000 program/erase cycles per sector. The '-6' typically specifies the maximum clock frequency achievable (66MHz in this case). Refer to the datasheet for precise operating characteristics.