EN
  • EN
  • DE

MMA5224LWR2

Part No MMA5224LWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 240G PCM/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X Axis ±240g - 16-LGA (3x3)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VFLGA
Case / Package 16-LGA (3x3)
Family Name MMA52
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927468-MMA5224LWR2
Ultra Librarian 3D Model Ultra Librarian MMA5224LWR2 CAD Model

Description

Introducing the NXP MMA5224LWR2 Accelerometer

The NXP MMA5224LWR2 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications that require precise motion and tilt sensing. As part of NXP's reputable portfolio of motion sensors, the MMA5224LWR2 stands out with its advanced features and robust design, making it an ideal choice for automotive, industrial, and consumer electronics markets.

Key Features

  • High Sensitivity: The MMA5224LWR2 offers high sensitivity, enabling it to detect even the slightest movements and changes in orientation. This makes it perfect for applications where accuracy is paramount.
  • Wide Range: With a wide dynamic range, this accelerometer can measure both low-frequency motion and high-speed acceleration, ensuring versatility across different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the MMA5224LWR2 helps to extend the battery life of portable devices, making it an energy-conscious choice for mobile applications.
  • Advanced Signal Processing: The device includes sophisticated signal processing capabilities, which allow for noise reduction and data smoothing, providing cleaner, more reliable output.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the sensor maintains its accuracy across a range of environmental conditions.
  • Durability: Encased in a robust package, the MMA5224LWR2 is built to withstand harsh conditions, making it suitable for automotive and industrial environments.

Applications

The versatility of the NXP MMA5224LWR2 allows it to be integrated into a multitude of applications. In the automotive sector, it can be used for vehicle stability control, rollover detection, and GPS navigation systems. For consumer electronics, it is ideal for gaming devices, mobile phones, and personal navigation devices. In industrial settings, this accelerometer can enhance the performance of machinery, robotics, and unmanned vehicles by providing precise motion tracking and control.

Easy Integration

Engineers and designers will appreciate the MMA5224LWR2's ease of integration. It offers a simple I2C digital interface for communication with microcontrollers and processors. Furthermore, NXP provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the development process and speed up time-to-market for products incorporating this advanced sensor.

With its combination of high performance, durability, and ease of use, the NXP MMA5224LWR2 is a top-tier solution for any project requiring reliable motion sensing capabilities.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess