EN
  • EN
  • DE

MMA5224ALCWR2

Part No MMA5224ALCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Active
Base Product Number MMA5224
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 979704-MMA5224ALCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5224ALCWR2 CAD Model

Description

Introducing the MMA5224ALCWR2 from NXP

The MMA5224ALCWR2 is a state-of-the-art accelerometer sensor designed by NXP Semiconductors, a leader in the field of smart automotive and industrial technologies. This cutting-edge sensor is tailored for applications that demand high precision, robustness, and reliability in motion and position sensing.

Key Features

  • High Sensitivity: The MMA5224ALCWR2 offers high sensitivity, making it capable of detecting even the most subtle movements, which is crucial for advanced system responsiveness.
  • Wide Measurement Range: It provides a broad range of measurement capabilities, ensuring versatility across different use cases and environments.
  • Low Power Consumption: Designed with efficiency in mind, the device operates with minimal power draw, extending the life of battery-powered applications.
  • Advanced Signal Processing: With built-in signal processing features, the sensor can deliver highly accurate data, reducing the need for external components and simplifying system design.
  • Durable Design: The MMA5224ALCWR2 is built to withstand harsh conditions, making it suitable for automotive and industrial applications exposed to extreme temperatures, vibrations, and other challenging environments.

Applications

Due to its robustness and precision, the MMA5224ALCWR2 is ideal for a variety of applications, including:

  • Vehicle dynamic control systems
  • Electronic stability control (ESC)
  • Anti-lock braking systems (ABS)
  • Inertial navigation systems for drones and other unmanned vehicles
  • Industrial automation and robotics

Technical Specifications

The MMA5224ALCWR2 is packed with technical features that ensure its performance is unmatched in demanding scenarios:

  • Supply Voltage: Optimized for 3.3V operation, accommodating a range of power supplies.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring reliability across different climates and conditions.
  • Output: The sensor provides an analog output that can be easily integrated into existing systems.
  • Package: It comes in a compact package, which is essential for space-constrained applications.

Overall, the MMA5224ALCWR2 from NXP is a top-tier sensor that delivers the performance and durability required for the most demanding applications in motion and position sensing.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess