EN
  • EN
  • DE
  • IT

MMA5212KW

Part No MMA5212KW
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description PSI5 Inertial Sensor | IC SENSOR ACCELEROMETER 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Axis X
Acceleration Range ±120g
Bandwidth 400Hz
Supply Voltage (V) 4.2V ~ 17V
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1224785-MMA5212KW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA5212KW CAD Model

Description

The NXP MMA5212KW is a high-performance, automotive-grade accelerometer designed to deliver precise inertial measurements in a variety of applications. This robust sensor is engineered to withstand the rigorous demands of the automotive industry, making it an ideal choice for vehicle dynamics, crash detection, and telematics systems.

Key Features

  • High Sensitivity: The MMA5212KW offers a high sensitivity range, which allows for accurate detection of low-amplitude vibrations and movements.
  • Wide Operating Range: With an operating temperature range from -40°C to +105°C, this accelerometer is built to perform reliably in extreme conditions.
  • Dual-Axis Sensing: It measures acceleration in both the X and Y axes, providing comprehensive data for dynamic applications.
  • Overrange Detection: An integrated overrange detection feature alerts the system when acceleration exceeds predefined limits, helping to prevent damage and ensure data integrity.
  • Signal Conditioning: The MMA5212KW comes with advanced signal conditioning capabilities that minimize noise and enhance the quality of the output signal.

Applications

The accelerometer is well-suited for a variety of automotive applications, including:

  • Vehicle dynamic control systems
  • Crash and impact detection systems
  • Telematics and navigation
  • Active suspension systems

Technical Specifications

The MMA5212KW accelerometer is packed with technical features that ensure its reliability and performance:

  • Supply Voltage: 5.0 V ±0.25 V
  • Sensitivity: 62.5 mV/g typical at 5V
  • Measurement Range: ±50g full scale
  • Non-linearity: ±1% of Full Scale Output (FSO) typical
  • Frequency Response: 0 to 1.5 kHz

Overall, the NXP MMA5212KW is a reliable and accurate accelerometer that offers exceptional performance for automotive applications, ensuring safety and efficiency in the most demanding environments.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8157 $61.3413
21+ $5.5925 $117.4425
32+ $5.4170 $173.3440
45+ $5.2425 $235.9125
57+ $5.0681 $288.8817
77+ $4.5438 $349.8726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess